Nexperia B.V. 20 V, P-channel Trench MOSFET PMPB29XPEAX

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Trench MOSFET technology Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Trench MOSFET technology Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a continuous drain current of -5 A at 25 °C, and a drain-source on-state resistance of 28 to 32.5 mΩ at -4.5 V gate-source voltage and 25 °C. The device supports electrostatic discharge protection above 2 kV HBM and is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a continuous drain current of -5 A at 25 °C, and a drain-source on-state resistance of 28 to 32.5 mΩ at -4.5 V gate-source voltage and 25 °C. The device supports electrostatic discharge protection above 2 kV HBM and is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMPB29XPEAX - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMPB29XPEAX
20 V, P-channel Trench MOSFET PMPB29XPEAX
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Trench MOSFET technology Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Trench MOSFET technology
  • Side wettable flanks for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2)
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-7842-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7842-1-ND
Single FETs, MOSFETs 1727-7842-1-ND
P-Channel 20V 5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

P-Channel 20V 5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7842-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7842-2-ND
Single FETs, MOSFETs 1727-7842-2-ND
P-Channel 20V 5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

P-Channel 20V 5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7842-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7842-6-ND
Single FETs, MOSFETs 1727-7842-6-ND
P-Channel 20V 5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

P-Channel 20V 5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Singapore, Singapore
20V 5A MOSFET Transistor
278-PMPB29XPEAX
20V 5A MOSFET Transistor 278-PMPB29XPEAX
MOSFET P-CH 20V 5A DFN2020MD-6 Product overview: PMPB29XPEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB29XPEAX can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 5A DFN2020MD-6 Product overview: PMPB29XPEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB29XPEAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMPB29XPEAX - 890092-PMPB29XPEAX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMPB29XPEAX
890092-PMPB29XPEAX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMPB29XPEAX 890092-PMPB29XPEAX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890092-PMPB29XPEAX Series: Automotive, AEC-Q101, TrenchMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6 Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PMPB29 Categories: Discrete Semiconductor Products Case / Package: DFN2020MD-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 934070928115, 1727-7842-6, 1727-7842-1, 1727-7842-2

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890092-PMPB29XPEAX
Series: Automotive, AEC-Q101, TrenchMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 5A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMPB29
Categories: Discrete Semiconductor Products
Case / Package: DFN2020MD-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 934070928115, 1727-7842-6, 1727-7842-1, 1727-7842-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMPB29XPEAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMPB29XPEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMPB29XPEAX
MOSFET P-CH 20V 5A DFN2020MD-6

MOSFET P-CH 20V 5A DFN2020MD-6

Supplier's Site
Mosfet, P-Ch, -20V, -5A, Sot-1220; Transistor Polarity Nexperia - 78AC6356 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -5A, Sot-1220; Transistor Polarity Nexperia
78AC6356
Mosfet, P-Ch, -20V, -5A, Sot-1220; Transistor Polarity Nexperia 78AC6356
MOSFET, P-CH, -20V, -5A, SOT-1220; Transistor Polarity:P Channel; Continuous Drain Current Id:-5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -5A, SOT-1220; Transistor Polarity:P Channel; Continuous Drain Current Id:-5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - PMPB29XPEAX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMPB29XPEAX
Single FETs, MOSFETs PMPB29XPEAX
MOSFET P-CH 20V 5A DFN2020MD-6

MOSFET P-CH 20V 5A DFN2020MD-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMPB29XPEA

MOSFET PMPB29XPEA

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMPB29XPEAX 1727-7842-1-ND 278-PMPB29XPEAX 890092-PMPB29XPEAX PMPB29XPEAX 78AC6356 PMPB29XPEAX PMPB29XPEAX
Product Name 20 V, P-channel Trench MOSFET Single FETs, MOSFETs 20V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMPB29XPEAX Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -20V, -5A, Sot-1220; Transistor Polarity Nexperia Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS -20 volts 20 volts 20 volts
IDSS -5000 milliamps -5000 milliamps 5000 milliamps
VGS(off) 12 volts
PD 1.7 milliwatts 12.5 milliwatts 1700 milliwatts
Unlock Full Specs
to access all available technical data