Nexperia B.V. 30 V, N-channel Trench MOSFET PMPB20ENZ

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Very fast switching Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portables Hard disk and computing power management
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Very fast switching Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portables Hard disk and computing power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a 30 V drain-source voltage rating, a continuous drain current of 7.2 A at 25 °C with Vgs = 10 V, and a drain-source on-state resistance of 16.5 to 19.5 mΩ at 25 °C and 7 A. The package measures 2 x 2 x 0.65 mm and features an exposed drain pad for thermal conduction. It is suited for applications including charging switches, DC-to-DC converters, and power management in battery-driven portables.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a 30 V drain-source voltage rating, a continuous drain current of 7.2 A at 25 °C with Vgs = 10 V, and a drain-source on-state resistance of 16.5 to 19.5 mΩ at 25 °C and 7 A. The package measures 2 x 2 x 0.65 mm and features an exposed drain pad for thermal conduction. It is suited for applications including charging switches, DC-to-DC converters, and power management in battery-driven portables.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMPB20ENZ - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMPB20ENZ
30 V, N-channel Trench MOSFET PMPB20ENZ
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Very fast switching Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portables Hard disk and computing power management

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Very fast switching
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Exposed drain pad for excellent thermal conduction
  • Tin-plated 100 % solderable side pads for optical solder inspection

Applications

  • Charging switch for portable devices
  • DC-to-DC converters
  • Power management in battery-driven portables
  • Hard disk and computing power management
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMPB20ENZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB20ENZDKR-ND
Single FETs, MOSFETs 1727-PMPB20ENZDKR-ND
MOSFET N-CH 30V 7.2A DFN2020MD-6

MOSFET N-CH 30V 7.2A DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMPB20ENZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB20ENZCT-ND
Single FETs, MOSFETs 1727-PMPB20ENZCT-ND
MOSFET N-CH 30V 7.2A DFN2020MD-6

MOSFET N-CH 30V 7.2A DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMPB20ENZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB20ENZTR-ND
Single FETs, MOSFETs 1727-PMPB20ENZTR-ND
N-Channel 30V 7.2A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

N-Channel 30V 7.2A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324625-PMPB20ENZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324625-PMPB20ENZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324625-PMPB20ENZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324625-PMPB20ENZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 7.2A Rds On (Max) @ Id, Vgs: 19.5mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 1.7W, 12.5W (Tc) Supplier Device Package: DFN2020MD-6 Gate Charge (Qg) (Max) @ Vgs: 10.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 435 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-UDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 934066626184 Base Product Number: PMPB20 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324625-PMPB20ENZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 7.2A
Rds On (Max) @ Id, Vgs: 19.5mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 1.7W, 12.5W (Tc)
Supplier Device Package: DFN2020MD-6
Gate Charge (Qg) (Max) @ Vgs: 10.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 435 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-UDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 934066626184
Base Product Number: PMPB20
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V DFN MOSFET Transistor
278-PMPB20ENZ
N-Channel 30 V DFN MOSFET Transistor 278-PMPB20ENZ
PMPBxEN - 30 V, N-channel Trench MOSFET DFN 6-Pin Product overview: PMPB20ENZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB20ENZ can be used for catalog matching and distributor lookup.

PMPBxEN - 30 V, N-channel Trench MOSFET DFN 6-Pin Product overview: PMPB20ENZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB20ENZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMPB20EN/SOT1220/REE L 7" Q1/T1

MOSFET PMPB20EN/SOT1220/REEL 7" Q1/T1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMPB20ENZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMPB20ENZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMPB20ENZ
MOSFET N-CH 30V 7.2A DFN2020MD-6

MOSFET N-CH 30V 7.2A DFN2020MD-6

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMPB20ENZ 1727-PMPB20ENZDKR-ND 1324625-PMPB20ENZ 278-PMPB20ENZ PMPB20ENZ PMPB20ENZ
Product Name 30 V, N-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 30 V DFN MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 10400 milliamps
VGS(off) 20 volts
PD 1.7 milliwatts 1700 to 12500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40HZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
30 V, N-channel Trench MOSFET - BSH108,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers
Single Bipolar Transistors - BC847C/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Single FETs, MOSFETs - BUK6246-75C,118-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers