Nexperia B.V. 30 V, N-channel Trench MOSFET PMPB20EN,115

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Very fast switching Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portables Hard disk and computing power management
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Very fast switching Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portables Hard disk and computing power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in a leadless DFN2020MD-6 (SOT1220) package measuring 2 x 2 x 0.65 mm, designed for power management in portable devices and DC-to-DC converters. The device features an exposed drain pad for improved thermal conduction and supports a drain-source voltage of 30 V, continuous drain current of up to 7.2 A at 25 °C, and a drain-source on-state resistance of 16.5 to 19.5 mΩ at 10 V gate-source voltage. It meets IEC 60134 absolute maximum rating standards and is suitable for surface-mount reflow soldering with a tin-plated, solderable side pad design.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in a leadless DFN2020MD-6 (SOT1220) package measuring 2 x 2 x 0.65 mm, designed for power management in portable devices and DC-to-DC converters. The device features an exposed drain pad for improved thermal conduction and supports a drain-source voltage of 30 V, continuous drain current of up to 7.2 A at 25 °C, and a drain-source on-state resistance of 16.5 to 19.5 mΩ at 10 V gate-source voltage. It meets IEC 60134 absolute maximum rating standards and is suitable for surface-mount reflow soldering with a tin-plated, solderable side pad design.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMPB20EN,115 - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMPB20EN,115
30 V, N-channel Trench MOSFET PMPB20EN,115
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Very fast switching Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portables Hard disk and computing power management

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Very fast switching
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Exposed drain pad for excellent thermal conduction
  • Tin-plated 100 % solderable side pads for optical solder inspection

Applications

  • Charging switch for portable devices
  • DC-to-DC converters
  • Power management in battery-driven portables
  • Hard disk and computing power management
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMPB20EN,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB20EN,115CT-ND
Single FETs, MOSFETs 1727-PMPB20EN,115CT-ND
N-Channel 30V 7.2A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

N-Channel 30V 7.2A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMPB20EN,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB20EN,115TR-ND
Single FETs, MOSFETs 1727-PMPB20EN,115TR-ND
N-Channel 30V 7.2A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

N-Channel 30V 7.2A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMPB20EN,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB20EN,115DKR-ND
Single FETs, MOSFETs 1727-PMPB20EN,115DKR-ND
N-Channel 30V 7.2A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

N-Channel 30V 7.2A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMPB20EN,115 - 1089732-PMPB20EN,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMPB20EN,115
1089732-PMPB20EN,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMPB20EN,115 1089732-PMPB20EN,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089732-PMPB20EN,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.7W (Ta), 12.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN2020MD (2x2) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 10.8nC @ 10V Max Input Capacitance: 435pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 19.5 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089732-PMPB20EN,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.7W (Ta), 12.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN2020MD (2x2)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.2A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 10.8nC @ 10V
Max Input Capacitance: 435pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19.5 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V DFN MOSFET Transistor
278-PMPB20EN,115
N-Channel 30 V DFN MOSFET Transistor 278-PMPB20EN,115
PMPBxEN - 30 V, N-channel Trench MOSFET DFN 6-Pin Product overview: PMPB20EN,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB20EN,115 can be used for catalog matching and distributor lookup.

PMPBxEN - 30 V, N-channel Trench MOSFET DFN 6-Pin Product overview: PMPB20EN,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB20EN,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 30V, Sot1220; Channel Type Nexperia - 43W6162 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, Sot1220; Channel Type Nexperia
43W6162
Mosfet, N Channel, 30V, Sot1220; Channel Type Nexperia 43W6162
MOSFET, N CHANNEL, 30V, SOT1220; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, SOT1220; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:10.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH 30V 7.2A 6DFN - 554-PMPB20EN,115 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 7.2A 6DFN
554-PMPB20EN,115
MOSFET N-CH 30V 7.2A 6DFN 554-PMPB20EN,115
MOSFET N-CH 30V 7.2A 6DFN

MOSFET N-CH 30V 7.2A 6DFN

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMPB20EN,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMPB20EN,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMPB20EN,115
MOSFET N-CH 30V 7.2A DFN2020MD-6

MOSFET N-CH 30V 7.2A DFN2020MD-6

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMPB20EN,115 1727-PMPB20EN,115CT-ND 1089732-PMPB20EN,115 278-PMPB20EN,115 43W6162 554-PMPB20EN,115 PMPB20EN,115
Product Name 30 V, N-channel Trench MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMPB20EN,115 N-Channel 30 V DFN MOSFET Transistor Mosfet, N Channel, 30V, Sot1220; Channel Type Nexperia MOSFET N-CH 30V 7.2A 6DFN Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 10400 milliamps 10400 milliamps
VGS(off) 20 volts
PD 1.7 milliwatts 1700 to 12500 milliwatts 1700 milliwatts
Unlock Full Specs
to access all available technical data