Nexperia B.V. 12 V, single P-channel Trench MOSFET PMPB15XPH

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 1.5 kV ESD protection (human body model) Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portable devices Hard disk and computing power management
Request a Quote Datasheet
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 1.5 kV ESD protection (human body model) Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portable devices Hard disk and computing power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V, single P-channel Trench MOSFET - PMPB15XPH - Nexperia B.V.
Nijmegen, Netherlands
12 V, single P-channel Trench MOSFET
PMPB15XPH
12 V, single P-channel Trench MOSFET PMPB15XPH
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 1.5 kV ESD protection (human body model) Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated 100 % solderable side pads for optical solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portable devices Hard disk and computing power management

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • 1.5 kV ESD protection (human body model)
  • Trench MOSFET technology
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Exposed drain pad for excellent thermal conduction
  • Tin-plated 100 % solderable side pads for optical solder inspection

Applications

  • Charging switch for portable devices
  • DC-to-DC converters
  • Power management in battery-driven portable devices
  • Hard disk and computing power management
Supplier's Site Datasheet
Singapore, Singapore
P-Channel 12 V DFN MOSFET Transistor
278-PMPB15XPH
P-Channel 12 V DFN MOSFET Transistor 278-PMPB15XPH
PMPB15XP - 12 V, single P-channel Trench MOSFET DFN 6-Pin Product overview: PMPB15XPH from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB15XPH can be used for catalog matching and distributor lookup.

PMPB15XP - 12 V, single P-channel Trench MOSFET DFN 6-Pin Product overview: PMPB15XPH from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB15XPH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1171279-PMPB15XPH - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1171279-PMPB15XPH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1171279-PMPB15XPH
Win Source Part Number: 1171279-PMPB15XPH Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 8.2A (Ta) Rds On (Max) @ Id, Vgs: 19mOhm @ 8.2A, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250µA Power Dissipation (Max): 1.7W (Ta), 12.5W (Tc) Package / Case: 6-UDFN Exposed Pad Supplier Device Package: DFN2020MD-6 Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 2875 pF @ 6 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-1366-2,1727-136 6-1,568-10812-2-ND,5 68-10812-1,568-10812 -2,1727-1366-6,568-1 0812-6,PMPB15XPH-ND, 568-10812-1-ND,568-1 0812-6-ND,9340666151 25 Base Product Number: PMPB15 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1171279-PMPB15XPH
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 8.2A (Ta)
Rds On (Max) @ Id, Vgs: 19mOhm @ 8.2A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Power Dissipation (Max): 1.7W (Ta), 12.5W (Tc)
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: DFN2020MD-6
Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 2875 pF @ 6 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-1366-2,1727-1366-1,568-10812-2-ND,568-10812-1,568-10812-2,1727-1366-6,568-10812-6,PMPB15XPH-ND,568-10812-1-ND,568-10812-6-ND,934066615125
Base Product Number: PMPB15
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMPB15XPHCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB15XPHCT-ND
Single FETs, MOSFETs 1727-PMPB15XPHCT-ND
P-Channel 12V 8.2A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

P-Channel 12V 8.2A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMPB15XPHTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMPB15XPHTR-ND
Single FETs, MOSFETs 1727-PMPB15XPHTR-ND
P-Channel 12V 8.2A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

P-Channel 12V 8.2A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PMPB15XP/SOT1220/REE L 7" Q3/T4

MOSFET PMPB15XP/SOT1220/REEL 7" Q3/T4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMPB15XPH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMPB15XPH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMPB15XPH
MOSFET P-CH 12V 8.2A DFN2020MD-6

MOSFET P-CH 12V 8.2A DFN2020MD-6

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMPB15XPH 278-PMPB15XPH 1171279-PMPB15XPH 1727-PMPB15XPHCT-ND PMPB15XPH PMPB15XPH
Product Name 12 V, single P-channel Trench MOSFET P-Channel 12 V DFN MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -12 volts
IDSS -11800 milliamps
VGS(off) 12 volts
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data