Nexperia B.V. Mosfet, P-Ch, -12V, -11.8A, Sot-1220-6; Transistor Polarity Nexperia PMPB15XP

Description
MOSFET, P-CH, -12V, -11.8A, SOT-1220-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-11.8A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-680mV; RoHS Compliant: Yes
Description
MOSFET, P-CH, -12V, -11.8A, SOT-1220-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-11.8A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-680mV; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P-Ch, -12V, -11.8A, Sot-1220-6; Transistor Polarity Nexperia - 37AJ0528 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -12V, -11.8A, Sot-1220-6; Transistor Polarity Nexperia
37AJ0528
Mosfet, P-Ch, -12V, -11.8A, Sot-1220-6; Transistor Polarity Nexperia 37AJ0528
MOSFET, P-CH, -12V, -11.8A, SOT-1220-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-11.8A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-680mV; RoHS Compliant: Yes

MOSFET, P-CH, -12V, -11.8A, SOT-1220-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-11.8A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-680mV; RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - PMPB15XP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMPB15XP
Single FETs, MOSFETs PMPB15XP
PMPB15XP - 12 V, SINGLE P-CHANNE

PMPB15XP - 12 V, SINGLE P-CHANNE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 37AJ0528 PMPB15XP
Product Name Mosfet, P-Ch, -12V, -11.8A, Sot-1220-6; Transistor Polarity Nexperia Single FETs, MOSFETs
IDSS -11800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

CSD16415Q5 N-Channel NexFET Power MOSFET - CSD16415Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0018 ohms
View Details
9 suppliers
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
Complementary N-Channel and P-Channel MOSFET Array - ALD1115PAL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers