P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm with an exposed drain pad for thermal conduction. It has a maximum drain-source voltage of -12 V, a gate-source voltage range of -8 to 8 V, and a continuous drain current of -8.6 A at 25 °C with V_GS = -4.5 V. The drain-source on-state resistance is 14 to 19 mΩ at V_GS = -4.5 V and I_D = -8.6 A. The device supports a peak drain current of -35 A in single pulses up to 10 µs and can dissipate up to 1.8 W continuously at 25 °C. It is rated for a junction temperature range of -55 to 150 °C and is suited for applications including portable device charging switches, DC-to-DC converters, and battery-powered power management.
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
PMPB14XP/SOT1220/SOT
PMPB14XP/SOT1220/SOT
PMPB14XP/SOT1220/SOT
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMPB14XPZ | 1727-PMPB14XPZTR-ND |
| Product Name | 12 V, P-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | -12 volts | |
| IDSS | -12700 milliamps | |
| VGS(off) | 8 volts |