N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 8 A at 25 °C, and a drain-source on-state resistance of 13 to 16 mΩ at 4.5 V gate-source voltage and 25 °C junction temperature. It offers ESD protection exceeding 1 kV HBM (class H1C) and is AEC-Q101 qualified for automotive applications.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
PMPB13XNEA/SOT1220/S
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMPB13XNEAX | 1727-PMPB13XNEAXTR-ND | PMPB13XNEAX |
| Product Name | 30 V, N-channel Trench MOSFET | Single FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 30 volts | ||
| IDSS | 8000 milliamps | ||
| VGS(off) | 8 volts | ||
| PD | 1.7 milliwatts |