30 V, N-channel Trench MOSFET in a leadless DFN2020M-6 (SOT1220-4) Surface-Mounted Device with a 2 x 2 x 0.6 mm body and an exposed drain pad for thermal conduction. It has a drain-source voltage rating of 30 V, a gate-source voltage range of -12 V to 12 V, and a continuous drain current of up to 10 A at 25 °C under specified mounting conditions. The drain-source on-state resistance is 13.7 mΩ at 4.5 V gate voltage and 7.3 A drain current. The device operates with a junction temperature range of -55 °C to 150 °C and is suitable for charging switches, DC-to-DC converters, and battery-powered power management applications.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020M-6 (SOT1220-4) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMPB13R6XNX | 1727-PMPB13R6XNXTR-ND |
| Product Name | 30 V, N-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 30 volts | |
| IDSS | 10000 milliamps | |
| VGS(off) | 12 volts |