Nexperia B.V. 20 V, N-channel Trench MOSFET PMPB12UNEX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Exposed drain pad for excellent thermal conduction Tin-plated 100% solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 1 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Exposed drain pad for excellent thermal conduction Tin-plated 100% solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 1 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of 20 V, a continuous drain current of 7.9 A at 25 °C ambient temperature, and a drain-source on-state resistance of 12 to 16 mΩ at VGS = 4.5 V and ID = 7.9 A. It features an exposed drain pad for thermal conduction, ESD protection exceeding 1 kV HBM, and tin-plated solderable side pads for optical inspection. Applications include LED drivers, power management, low-side load switches, and switching circuits.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of 20 V, a continuous drain current of 7.9 A at 25 °C ambient temperature, and a drain-source on-state resistance of 12 to 16 mΩ at VGS = 4.5 V and ID = 7.9 A. It features an exposed drain pad for thermal conduction, ESD protection exceeding 1 kV HBM, and tin-plated solderable side pads for optical inspection. Applications include LED drivers, power management, low-side load switches, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
20 V, N-channel Trench MOSFET - PMPB12UNEX - Nexperia B.V.
Nijmegen, Netherlands
20 V, N-channel Trench MOSFET
PMPB12UNEX
20 V, N-channel Trench MOSFET PMPB12UNEX
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Exposed drain pad for excellent thermal conduction Tin-plated 100% solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 1 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Low threshold voltage
  • Exposed drain pad for excellent thermal conduction
  • Tin-plated 100% solderable side pads for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM

Applications

  • LED driver
  • Power management
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2703-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2703-1-ND
Single FETs, MOSFETs 1727-2703-1-ND
N-Channel 20V 11.4A (Ta) 470mW (Ta) Surface Mount DFN2020MD-6

N-Channel 20V 11.4A (Ta) 470mW (Ta) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2703-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2703-2-ND
Single FETs, MOSFETs 1727-2703-2-ND
N-Channel 20V 11.4A (Ta) 470mW (Ta) Surface Mount DFN2020MD-6

N-Channel 20V 11.4A (Ta) 470mW (Ta) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2703-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2703-6-ND
Single FETs, MOSFETs 1727-2703-6-ND
N-Channel 20V 11.4A (Ta) 470mW (Ta) Surface Mount DFN2020MD-6

N-Channel 20V 11.4A (Ta) 470mW (Ta) Surface Mount DFN2020MD-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMPB12UNEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMPB12UNEX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMPB12UNEX
MOSFET N-CH 20V 11.4A 6DFN

MOSFET N-CH 20V 11.4A 6DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMPB12UNE/SOT1220/RE EL 7" Q1/T

MOSFET PMPB12UNE/SOT1220/REEL 7" Q1/T

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMPB12UNEX 1727-2703-1-ND PMPB12UNEX PMPB12UNEX
Product Name 20 V, N-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
IDSS 11400 milliamps
VGS(off) 12 volts
PD 470 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - 1727-BC847BSHX-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Single Bipolar Transistors - BC817-40W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
PNP general purpose transistor - 2PB1219AR,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers