N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a gate-source voltage rating of ±12 V, and a continuous drain current of 7.9 A at 4.5 V gate drive and 25 °C ambient temperature. The on-state resistance is 13 to 18 mΩ at 4.5 V gate drive and 7.9 A drain current. It offers ESD protection greater than 500 V HBM and is AEC-Q101 qualified.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
MOSFET N-CH 20V 7.9A DFN2020MD-6 Product overview: PMPB12UNEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB12UNEAX can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 7.9A DFN2020MD-6
N-Channel 20V 7.9A (Ta) 1.6W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
MOSFET N-CH 20V 7.9A DFN2020MD-6
MOSFET PMPB12UNEA/SOT1220/S
MOSFET N-CH 20V 7.9A DFN2020MD-6
MOSFET, N-CH, 20V, 7.9A, 12.5W, SOT-1220; Transistor Polarity:N Channel; Continuous Drain Current Id:7.9A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.013ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:650mV; RoHS Compliant: Yes
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMPB12UNEAX | 278-PMPB12UNEAX | 1727-PMPB12UNEAXCT-ND | PMPB12UNEAX | PMPB12UNEAX | 78AC6352 |
| Product Name | 20 V, N-channel Trench MOSFET | 20V 7.9A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 20V, 7.9A, 12.5W, Sot-1220; Transistor Polarity Nexperia |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts | ||||
| IDSS | 7900 milliamps | 7900 milliamps | ||||
| VGS(off) | 12 volts | |||||
| PD | 1.6 milliwatts | 12.5 milliwatts |