Nexperia B.V. 20 V, P-channel Trench MOSFET PMPB100XPEAZ

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Tin-plated 100% solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Tin-plated 100% solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, continuous drain current of -3.2 A at 25 °C, and on-state resistance of 100 to 122 mΩ at -4.5 V gate-source voltage. The device supports a maximum junction temperature of 175 °C, provides ESD protection exceeding 2 kV HBM, and is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, continuous drain current of -3.2 A at 25 °C, and on-state resistance of 100 to 122 mΩ at -4.5 V gate-source voltage. The device supports a maximum junction temperature of 175 °C, provides ESD protection exceeding 2 kV HBM, and is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMPB100XPEAZ - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMPB100XPEAZ
20 V, P-channel Trench MOSFET PMPB100XPEAZ
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Tin-plated 100% solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Extended temperature range Tj = 175 °C
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Tin-plated 100% solderable side pads for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side loadswitch
  • Switching circuits
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMPB100XPEAZ
Product Name 20 V, P-channel Trench MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -3200 milliamps
VGS(off) 8 volts
Unlock Full Specs
to access all available technical data