Nexperia B.V. 30 V, N-channel MOSFET PMPB100ENEX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Tin-plated 100 % solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM Trench MOSFET technology Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Tin-plated 100 % solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM Trench MOSFET technology Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in a leadless DFN2020MD-6 (SOT1220) Surface-Mounted Device package measuring 2 x 2 x 0.65 mm. It has a drain-source voltage rating of 30 V, a gate-source voltage range of ±20 V, and a continuous drain current of 3.9 A at 25 °C with proper PCB mounting. The device supports a maximum junction temperature of 175 °C and provides ESD protection exceeding 2 kV HBM using Trench MOSFET technology. Its application includes relay driving, high-speed line driving, low-side load switching, and general switching circuits.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in a leadless DFN2020MD-6 (SOT1220) Surface-Mounted Device package measuring 2 x 2 x 0.65 mm. It has a drain-source voltage rating of 30 V, a gate-source voltage range of ±20 V, and a continuous drain current of 3.9 A at 25 °C with proper PCB mounting. The device supports a maximum junction temperature of 175 °C and provides ESD protection exceeding 2 kV HBM using Trench MOSFET technology. Its application includes relay driving, high-speed line driving, low-side load switching, and general switching circuits.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel MOSFET - PMPB100ENEX - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel MOSFET
PMPB100ENEX
30 V, N-channel MOSFET PMPB100ENEX
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Tin-plated 100 % solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM Trench MOSFET technology Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Extended temperature range Tj = 175 °C
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Tin-plated 100 % solderable side pads for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • Trench MOSFET technology

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-7660-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7660-1-ND
Single FETs, MOSFETs 1727-7660-1-ND
N-Channel 30V 5.1A (Ta) 3.3W (Ta) Surface Mount DFN2020MD-6

N-Channel 30V 5.1A (Ta) 3.3W (Ta) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7660-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7660-2-ND
Single FETs, MOSFETs 1727-7660-2-ND
N-Channel 30V 5.1A (Ta) 3.3W (Ta) Surface Mount DFN2020MD-6

N-Channel 30V 5.1A (Ta) 3.3W (Ta) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7660-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7660-6-ND
Single FETs, MOSFETs 1727-7660-6-ND
N-Channel 30V 5.1A (Ta) 3.3W (Ta) Surface Mount DFN2020MD-6

N-Channel 30V 5.1A (Ta) 3.3W (Ta) Surface Mount DFN2020MD-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PMPB100ENE/SOT1220/S OT1220

MOSFET PMPB100ENE/SOT1220/SOT1220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMPB100ENEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMPB100ENEX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMPB100ENEX
MOSFET DFN2020MD-6

MOSFET DFN2020MD-6

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMPB100ENEX 1727-7660-1-ND PMPB100ENEX PMPB100ENEX
Product Name 30 V, N-channel MOSFET Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 5100 milliamps
VGS(off) 20 volts
PD 2 milliwatts
Unlock Full Specs
to access all available technical data