N-Channel 30V 11A (Ta) 1.9W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
N-Channel 30V 11A (Ta) 1.9W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
N-Channel 30V 11A (Ta) 1.9W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
MOSFET N-CH 30V 11A DFN2020M-6 Product overview: PMPB08R6ENX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMPB08R6ENX can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 11A DFN2020M-6
MOSFET N-CH 30V 11A DFN2020M-6
MOSFET, N-CH, 30V, 11A, DFN2020M ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1727-PMPB08R6ENXDKR-ND | 278-PMPB08R6ENX | PMPB08R6ENX | PMPB08R6ENX | 93AH0344 |
| Product Name | Single FETs, MOSFETs | 30V 11A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 11A, Dfn2020M Rohs Compliant Nexperia |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 6-UDFN Exposed Pad | Tape & Reel (TR) | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | TO-3 |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| Transconductance | 0.0340 kS |