P-Channel 12V 12A (Ta) 1.9W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
P-Channel 12V 12A (Ta) 1.9W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
P-Channel 12V 12A (Ta) 1.9W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
MOSFET, P-CH, 12V, 12A, DFN2020M ROHS COMPLIANT: YES
MOSFET P-CH 12V 12A DFN2020M-6
MOSFET P-CH 12V 12A DFN2020M-6
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1727-PMPB08R4VPXTR-ND | 93AH0343 | PMPB08R4VPX | PMPB08R4VPX |
| Product Name | Single FETs, MOSFETs | Mosfet, P-Ch, 12V, 12A, Dfn2020M Rohs Compliant Nexperia | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | 6-UDFN Exposed Pad | TO-3 | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 12 volts |