30 V, N-channel Trench MOSFET in a leadless DFN2020M-6 (SOT1220-4) Surface-Mounted Device package measuring 2 x 2 x 0.6 mm with an exposed drain pad for thermal conduction. It has a drain-source on-state resistance of 6.4 to 7.6 mΩ at 4.5 V gate voltage and 12 A drain current, a continuous drain current of 17 A at 25 °C, and a peak drain current of 148 A. The gate-source threshold voltage ranges from 0.5 to 1 V. Thermal resistance from junction to ambient is 65 to 75 K/W with a 6 cm² drain pad. The device meets IEC 60134 for absolute maximum ratings and is suitable for battery management, high-speed line drivers, low-side load switches, and switching circuits.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020M-6 (SOT1220-4) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMPB06R3XNX | 1727-PMPB06R3XNXTR-ND |
| Product Name | 30 V, N-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 30 volts | |
| IDSS | 17000 milliamps | |
| VGS(off) | 12 volts |