N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020M-6 (SOT1220-2) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 18 A at 25 °C, and a drain-source on-state resistance of 6.2 to 7.4 mΩ at 10 V gate-source voltage and 25 °C. The device features an exposed drain pad for thermal conduction, logic-level compatibility, ultra-low gate charge for high switching efficiency, and superfast switching with soft-recovery. It meets the IEC 60134 Absolute Maximum Rating System and is intended for DC-to-DC conversion, battery management, low-side load switching, and general switching circuits.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020M-6 (SOT1220-2) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
PMPB06R2EN/SOT1220-2
PMPB06R2EN/SOT1220-2
PMPB06R2EN/SOT1220-2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMPB06R2ENZ | 1727-PMPB06R2ENZTR-ND |
| Product Name | 30 V, N-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 30 volts | |
| IDSS | 18000 milliamps | |
| VGS(off) | 20 volts |