N-channel enhancement mode MOSFET in a leadless DFN2020M-6 (SOT1220-2) surface-mounted package measuring 2 x 2 x 0.65 mm, designed for DC-DC conversion, battery management, and low-side switching. It features a 30 V drain-source voltage rating, a drain current of 18 A at 25 °C, and a maximum on-state resistance of 7.4 mΩ at 10 V gate-source voltage. The device has an exposed drain pad for enhanced thermal conduction, logic-level compatibility, and ultra-low gate charge for high efficiency. It meets IEC 60134 for limiting values and is suitable for high-frequency switching applications.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020M-6 (SOT1220-2) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
PMPB06R2EN/SOT1220-2
PMPB06R2EN/SOT1220-2
PMPB06R2EN/SOT1220-2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMPB06R2ENX | 1727-PMPB06R2ENXTR-ND |
| Product Name | 30 V, N-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 30 volts | |
| IDSS | 18000 milliamps | |
| VGS(off) | 20 volts |