N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020M-6 (SOT1220-4) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.60 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a gate-source voltage range of -20 V to 20 V, and a continuous drain current of 19 A at 25 °C with a 6 cm² drain pad. The on-state resistance is 5.4 mΩ at 10 V gate-source voltage and 13 A drain current. Features include logic-level compatibility, ultra-low gate and gate-drain charge for high efficiency, superfast switching with soft-recovery, low EMI due to reduced spiking and ringing, and an exposed drain pad for thermal conduction. Applications include DC to DC conversion, battery management, low-side load switching, and general switching circuits.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020M-6 (SOT1220-4) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
PMPB05R4EN/SOT1220-4
PMPB05R4EN/SOT1220-4
PMPB05R4EN/SOT1220-4
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMPB05R4ENZ | 1727-PMPB05R4ENZTR-ND |
| Product Name | 30 V, N-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 30 volts | |
| IDSS | 19000 milliamps | |
| VGS(off) | 20 volts |