Nexperia B.V. Single FETs, MOSFETs PMN80XP,115

Description
P-Channel 20V 2.5A (Ta) 385mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 20V 2.5A (Ta) 385mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-1363-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1363-2-ND
Single FETs, MOSFETs 1727-1363-2-ND
P-Channel 20V 2.5A (Ta) 385mW (Ta) Surface Mount 6-TSOP

P-Channel 20V 2.5A (Ta) 385mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
20V 2.5A MOSFET Transistor
278-PMN80XP,115
20V 2.5A MOSFET Transistor 278-PMN80XP,115
MOSFET P-CH 20V 2.5A 6TSOP Product overview: PMN80XP,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN80XP,115 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.5A 6TSOP Product overview: PMN80XP,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN80XP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN80XP,115 - 1089718-PMN80XP,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN80XP,115
1089718-PMN80XP,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN80XP,115 1089718-PMN80XP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089718-PMN80XP,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 385mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7.5nC @ 4.5V Max Input Capacitance: 550pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 102 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089718-PMN80XP,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 385mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.5nC @ 4.5V
Max Input Capacitance: 550pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 102 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN80XP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN80XP,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN80XP,115
MOSFET P-CH 20V 2.5A 6TSOP

MOSFET P-CH 20V 2.5A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-1363-2-ND 278-PMN80XP,115 1089718-PMN80XP,115 PMN80XP,115
Product Name Single FETs, MOSFETs 20V 2.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN80XP,115 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SC-74, SOT-457 Tape & Reel (TR) SOT3; 6-TSOP 550 pF @ 10 V
PD 385 milliwatts 385 milliwatts
Unlock Full Specs
to access all available technical data