Nexperia B.V. 20 V, P-channel Trench MOSFET PMN52XPX

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Enhanced power dissipation capability of 1240 mW Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Enhanced power dissipation capability of 1240 mW Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) surface-mounted plastic package using Trench MOSFET technology, with a drain-source voltage rating of -20 V, a continuous drain current of -3.7 A at 25 °C, and a drain-source on-state resistance of 50 to 62 mΩ at -4.5 V gate-source voltage. The device has a total power dissipation of 530 mW on a standard PCB footprint and 1.24 W with a 6 cm² drain pad, operates from -55 °C to 150 °C junction temperature, and meets IEC 60134 absolute maximum rating standards.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) surface-mounted plastic package using Trench MOSFET technology, with a drain-source voltage rating of -20 V, a continuous drain current of -3.7 A at 25 °C, and a drain-source on-state resistance of 50 to 62 mΩ at -4.5 V gate-source voltage. The device has a total power dissipation of 530 mW on a standard PCB footprint and 1.24 W with a 6 cm² drain pad, operates from -55 °C to 150 °C junction temperature, and meets IEC 60134 absolute maximum rating standards.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMN52XPX - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMN52XPX
20 V, P-channel Trench MOSFET PMN52XPX
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Enhanced power dissipation capability of 1240 mW Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Low threshold voltage
  • Enhanced power dissipation capability of 1240 mW

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2700-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2700-6-ND
Single FETs, MOSFETs 1727-2700-6-ND
P-Channel 20V 3.7A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

P-Channel 20V 3.7A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2700-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2700-1-ND
Single FETs, MOSFETs 1727-2700-1-ND
P-Channel 20V 3.7A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

P-Channel 20V 3.7A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2700-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2700-2-ND
Single FETs, MOSFETs 1727-2700-2-ND
P-Channel 20V 3.7A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

P-Channel 20V 3.7A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 969598-PMN52XPX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
969598-PMN52XPX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 969598-PMN52XPX
Win Source Part Number: 969598-PMN52XPX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 3.7A (Ta) Rds On (Max) @ Id, Vgs: 62mOhm @ 3.7A, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250µA Power Dissipation (Max): 530mW (Ta), 4.46W (Tc) Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 763 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 568-13219-1,568-1321 9-1-ND,568-13219-2,1 727-2700-6,934069335 115,1727-2700-2,PMN5 2XPX-ND,2156-PMN52XP X-1727,568-13219-6-N D,568-13219-2-ND,172 7-2700-1,568-13219-6 Base Product Number: PMN52 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 969598-PMN52XPX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 3.7A (Ta)
Rds On (Max) @ Id, Vgs: 62mOhm @ 3.7A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Power Dissipation (Max): 530mW (Ta), 4.46W (Tc)
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 763 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-13219-1,568-13219-1-ND,568-13219-2,1727-2700-6,934069335115,1727-2700-2,PMN52XPX-ND,2156-PMN52XPX-1727,568-13219-6-ND,568-13219-2-ND,1727-2700-1,568-13219-6
Base Product Number: PMN52
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now Datasheet
Singapore, Singapore
P-Channel 20 V MOSFET Transistor
278-PMN52XPX
P-Channel 20 V MOSFET Transistor 278-PMN52XPX
PMN52XP - 20 V, P-channel Trench MOSFET TSOP 6-Pin Product overview: PMN52XPX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN52XPX can be used for catalog matching and distributor lookup.

PMN52XP - 20 V, P-channel Trench MOSFET TSOP 6-Pin Product overview: PMN52XPX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN52XPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
PMN52XPX
MOSFET PMN52XPX
MOSFET PMN52XP/SC-74/REEL 7" Q1/T1 *S

MOSFET PMN52XP/SC-74/REEL 7" Q1/T1 *S

Buy Now Datasheet
Mosfet, P-Ch, -20V, -3.7A, Sot-457-6; Transistor Polarity Nexperia - 82Y7185 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -3.7A, Sot-457-6; Transistor Polarity Nexperia
82Y7185
Mosfet, P-Ch, -20V, -3.7A, Sot-457-6; Transistor Polarity Nexperia 82Y7185
MOSFET, P-CH, -20V, -3.7A, SOT-457-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.7A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.05ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-650mV; PowerRoHS Compliant: Yes

MOSFET, P-CH, -20V, -3.7A, SOT-457-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.7A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.05ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-650mV; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - PMN52XPX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMN52XPX
Single FETs, MOSFETs PMN52XPX
MOSFET P-CH 20V 3.7A 6TSOP

MOSFET P-CH 20V 3.7A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN52XPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN52XPX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN52XPX
MOSFET P-CH 20V 3.7A 6TSOP

MOSFET P-CH 20V 3.7A 6TSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMN52XPX 1727-2700-6-ND 969598-PMN52XPX 278-PMN52XPX PMN52XPX 82Y7185 PMN52XPX PMN52XPX
Product Name 20 V, P-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single P-Channel 20 V MOSFET Transistor MOSFET Mosfet, P-Ch, -20V, -3.7A, Sot-457-6; Transistor Polarity Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts 20 volts
IDSS -4700 milliamps -3700 milliamps 3700 milliamps
VGS(off) 12 volts
PD 530 milliwatts 530 to 4460 milliwatts 530 milliwatts
Unlock Full Specs
to access all available technical data