P-channel enhancement mode MOSFET in a small SOT457 (SC-74) surface-mounted plastic package using Trench MOSFET technology, rated for a maximum drain-source voltage of -20 V and continuous drain current of -4.1 A at 25 °C with a drain mounting pad of 6 cm². The device has a typical drain-source on-state resistance of 48 mΩ at -4.5 V gate-source voltage and 25 °C, and operates with a junction temperature range of -55 °C to 150 °C. It is qualified under the Absolute Maximum Rating System (IEC 60134).
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
P-CH MOSFET 20V 4.1A 6-Pin TSOP, Surface Mount Product overview: PMN48XP,125 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN48XP,125 can be used for catalog matching and distributor lookup.
P-Channel 20V 4.1A (Ta) 530mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP
P-Channel 20V 4.1A (Ta) 530mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP
P-Channel 20V 4.1A (Ta) 530mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP
MOSFET P-CH 20V 4.1A 6TSOP
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | PMN48XP,125 | 278-PMN48XP,125 | 1727-PMN48XP,125TR-ND | PMN48XP,125 |
| Product Name | 20 V, 4.1 A P-channel Trench MOSFET | SMD 20V 4.1A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | ||
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | SC-74, SOT-457 | |
| V(BR)DSS | 20 volts | |||
| PD | 1285 milliwatts |