Nexperia B.V. 20 V, 4.1 A P-channel Trench MOSFET PMN48XP,115

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low RDSon Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low RDSon Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET in a SOT457 (TSOP6) surface-mounted plastic package, rated for a drain-source voltage of -20 V and a continuous drain current of -4.1 A at 25 °C with a gate-source voltage of -4.5 V. The device has a maximum on-state resistance of 55 mΩ at -2.4 A and 25 °C, and a maximum total power dissipation of 530 mW. It is qualified under the Absolute Maximum Rating System (IEC 60134) and operates within a junction temperature range of -55 °C to 150 °C. Applications include relay drivers, high-side load switches, high-speed line drivers, and switching circuits.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET in a SOT457 (TSOP6) surface-mounted plastic package, rated for a drain-source voltage of -20 V and a continuous drain current of -4.1 A at 25 °C with a gate-source voltage of -4.5 V. The device has a maximum on-state resistance of 55 mΩ at -2.4 A and 25 °C, and a maximum total power dissipation of 530 mW. It is qualified under the Absolute Maximum Rating System (IEC 60134) and operates within a junction temperature range of -55 °C to 150 °C. Applications include relay drivers, high-side load switches, high-speed line drivers, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
20 V, 4.1 A P-channel Trench MOSFET - PMN48XP,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 4.1 A P-channel Trench MOSFET
PMN48XP,115
20 V, 4.1 A P-channel Trench MOSFET PMN48XP,115
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low RDSon Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low RDSon
  • Very fast switching
  • Trench MOSFET technology

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN48XP,115 - 1089710-PMN48XP,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN48XP,115
1089710-PMN48XP,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN48XP,115 1089710-PMN48XP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089710-PMN48XP,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 530mW (Ta), 6.25W (Tc) Family Name: PMN48XP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1.25V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 1000pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 55 mOhm @ 2.4A, 4.5V Alternative Parts (Cross-Reference): UPA1915TE-T2; uPA1915TE-A; TPC6107(TE85L,F,M); UPA1915TE-T1-A; Introduction Date: April 21, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089710-PMN48XP,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 530mW (Ta), 6.25W (Tc)
Family Name: PMN48XP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.1A (Ta)
Gate-Source Threshold Voltage: 1.25V @ 250μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 1000pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 55 mOhm @ 2.4A, 4.5V
Alternative Parts (Cross-Reference): UPA1915TE-T2; uPA1915TE-A; TPC6107(TE85L,F,M); UPA1915TE-T1-A;
Introduction Date: April 21, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 1727-6483-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-6483-1-ND
Single FETs, MOSFETs 1727-6483-1-ND
P-Channel 20V 4.1A (Ta) 530mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP

P-Channel 20V 4.1A (Ta) 530mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-6483-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-6483-2-ND
Single FETs, MOSFETs 1727-6483-2-ND
P-Channel 20V 4.1A (Ta) 530mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP

P-Channel 20V 4.1A (Ta) 530mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-6483-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-6483-6-ND
Single FETs, MOSFETs 1727-6483-6-ND
P-Channel 20V 4.1A (Ta) 530mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP

P-Channel 20V 4.1A (Ta) 530mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
20V 4.1A MOSFET Transistor
278-PMN48XP,115
20V 4.1A MOSFET Transistor 278-PMN48XP,115
MOSFET P-CH 20V 4.1A 6TSOP Product overview: PMN48XP,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN48XP,115 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.1A 6TSOP Product overview: PMN48XP,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN48XP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P Channel, 20V, 4.1A, Sot457; Channel Type Nexperia - 47T2352 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 20V, 4.1A, Sot457; Channel Type Nexperia
47T2352
Mosfet, P Channel, 20V, 4.1A, Sot457; Channel Type Nexperia 47T2352
MOSFET, P CHANNEL, 20V, 4.1A, SOT457; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, P CHANNEL, 20V, 4.1A, SOT457; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN48XP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN48XP,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN48XP,115
MOSFET P-CH 20V 4.1A 6TSOP

MOSFET P-CH 20V 4.1A 6TSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMN48XP,115 1089710-PMN48XP,115 1727-6483-1-ND 278-PMN48XP,115 47T2352 PMN48XP,115
Product Name 20 V, 4.1 A P-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN48XP,115 Single FETs, MOSFETs 20V 4.1A MOSFET Transistor Mosfet, P Channel, 20V, 4.1A, Sot457; Channel Type Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT457 SOT457 SOT3; 6-TSOP SC-74, SOT-457 Tape & Reel (TR) TO-3 SC-74, SOT-457
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data