P-channel enhancement mode MOSFET in an SOT457 (SC-74) surface-mounted package, designed for switching applications such as relay drivers and high-side load switches. It features a maximum drain-source voltage of -20 V, a continuous drain current of -4.7 A at 25 °C, and a drain-source on-state resistance of 43 to 50 mΩ at -4.5 V gate-source bias. The device has an extended junction temperature range up to 175 °C, ESD protection exceeding 1000 V HBM, and is AEC-Q101 qualified.
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
SMALL SIGNAL MOSFET FOR AUTOMOTI
MOSFET, AEC-Q101, P-CH, 20V, SC-74 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMN40XPEAX | 1727-PMN40XPEAXTR-ND | 82AH4930 |
| Product Name | 20 V, P-channel Trench MOSFET | Single FETs, MOSFETs | Mosfet, Aec-Q101, P-Ch, 20V, Sc-74 Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | -20 volts | ||
| IDSS | -4700 milliamps | ||
| VGS(off) | 12 volts | ||
| PD | 660 milliwatts |