P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of -20 V, a gate-source voltage range of -12 V to 12 V, and a continuous drain current of -4.7 A at V_{GS} = -4.5 V and T_{amb} = 25 °C. The on-state resistance is 43 mΩ at the same conditions. It operates with a junction temperature range of -55 °C to 175 °C and is AEC-Q101 qualified with ESD protection exceeding 1000 V HBM (class H1C).
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
SMALL SIGNAL MOSFET FOR AUTOMOTI
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMN40XPEAAX | 1727-PMN40XPEAAXTR-ND |
| Product Name | 20 V, P-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | -20 volts | |
| IDSS | -4700 milliamps | |
| VGS(off) | 12 volts | |
| PD | 660 milliwatts |