Nexperia B.V. TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN40UPEAX PMN40UPEAX

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089705-PMN40UPEAX Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta), 8.33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.7A (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 1820pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 43 mOhm @ 3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089705-PMN40UPEAX Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta), 8.33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.7A (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 1820pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 43 mOhm @ 3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN40UPEAX - 1089705-PMN40UPEAX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN40UPEAX
1089705-PMN40UPEAX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN40UPEAX 1089705-PMN40UPEAX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089705-PMN40UPEAX Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta), 8.33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.7A (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 1820pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 43 mOhm @ 3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089705-PMN40UPEAX
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta), 8.33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.7A (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 1820pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 43 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel 20 V MOSFET Transistor
278-PMN40UPEAX
P-Channel 20 V MOSFET Transistor 278-PMN40UPEAX
PMN40UPEA - 20 V, single P-channel Trench MOSFET TSOP 6-Pin Product overview: PMN40UPEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN40UPEAX can be used for catalog matching and distributor lookup.

PMN40UPEA - 20 V, single P-channel Trench MOSFET TSOP 6-Pin Product overview: PMN40UPEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN40UPEAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN40UPEAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN40UPEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN40UPEAX
MOSFET P-CH 20V 4.7A 6TSOP

MOSFET P-CH 20V 4.7A 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1089705-PMN40UPEAX 278-PMN40UPEAX PMN40UPEAX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN40UPEAX P-Channel 20 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel
V(BR)DSS 20 volts
PD 500 to 8330 milliwatts
Unlock Full Specs
to access all available technical data