Nexperia B.V. Single FETs, MOSFETs PMN40UPE,115

Description
P-Channel 20V 4.7A (Ta) 500mW (Ta), 8.33W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 20V 4.7A (Ta) 500mW (Ta), 8.33W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-1358-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1358-2-ND
Single FETs, MOSFETs 1727-1358-2-ND
P-Channel 20V 4.7A (Ta) 500mW (Ta), 8.33W (Tc) Surface Mount 6-TSOP

P-Channel 20V 4.7A (Ta) 500mW (Ta), 8.33W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
20V 4.7A MOSFET Transistor
278-PMN40UPE,115
20V 4.7A MOSFET Transistor 278-PMN40UPE,115
Trans MOSFET P-CH 20V 4.7A 6-Pin TSOP T/R Product overview: PMN40UPE,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN40UPE,115 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 4.7A 6-Pin TSOP T/R Product overview: PMN40UPE,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN40UPE,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN40UPE,115 - 1089706-PMN40UPE,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN40UPE,115
1089706-PMN40UPE,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN40UPE,115 1089706-PMN40UPE,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089706-PMN40UPE,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta), 8.33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.7A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 1820pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 43 mOhm @ 3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089706-PMN40UPE,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta), 8.33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.7A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 1820pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 43 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN40UPE,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN40UPE,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN40UPE,115
MOSFET P-CH 20V 4.7A 6TSOP

MOSFET P-CH 20V 4.7A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-1358-2-ND 278-PMN40UPE,115 1089706-PMN40UPE,115 PMN40UPE,115
Product Name Single FETs, MOSFETs 20V 4.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN40UPE,115 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SC-74, SOT-457 SOT3; 6-TSOP 1820 pF @ 10 V
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers
40V 31A MOSFET Transistor - 278-AUIRF7737L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
4 suppliers