N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) surface-mounted plastic package using Trench MOSFET technology, rated for a drain-source voltage of 60 V, a continuous drain current of 4.7 A at 25 °C, and a maximum junction temperature of 175 °C. It is AEC-Q101 qualified and designed for applications such as relay drivers, high-speed line drivers, and low-side load switches.
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
Trans MOSFET N-CH 60V 4.7A Product overview: PMN40SNAH from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN40SNAH can be used for catalog matching and distributor lookup.
PMN40SNA/SOT457/SC-7
PMN40SNA/SOT457/SC-7
PMN40SNA/SOT457/SC-7
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMN40SNAH | 278-PMN40SNAH | 1727-PMN40SNAHDKR-ND |
| Product Name | 60 V, N-channel Trench MOSFET | 60V 4.7A MOSFET Transistor | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | |
| V(BR)DSS | 60 volts | 60 volts | |
| IDSS | 4700 milliamps | ||
| VGS(off) | 20 volts | ||
| PD | 650 milliwatts | 1.7 milliwatts |