Nexperia B.V. 60 V, N-channel Trench MOSFET PMN40ENAX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It is AEC-Q101 qualified, has a drain-source voltage rating of 60 V, a gate-source voltage range of ±20 V, and a continuous drain current of 4.2 A at 25 °C with a 6 cm² drain pad. The junction temperature range is -55 °C to 175 °C, and the on-state resistance is 32 to 43 mΩ at 10 V gate-source voltage and 4.2 A drain current. The device is logic-level compatible and suitable for relay drivers, high-speed line drivers, low-side load switches, and switching circuits.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It is AEC-Q101 qualified, has a drain-source voltage rating of 60 V, a gate-source voltage range of ±20 V, and a continuous drain current of 4.2 A at 25 °C with a 6 cm² drain pad. The junction temperature range is -55 °C to 175 °C, and the on-state resistance is 32 to 43 mΩ at 10 V gate-source voltage and 4.2 A drain current. The device is logic-level compatible and suitable for relay drivers, high-speed line drivers, low-side load switches, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
60 V, N-channel Trench MOSFET - PMN40ENAX - Nexperia B.V.
Nijmegen, Netherlands
60 V, N-channel Trench MOSFET
PMN40ENAX
60 V, N-channel Trench MOSFET PMN40ENAX
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1107379-PMN40ENAX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1107379-PMN40ENAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1107379-PMN40ENAX
Win Source Part Number: 1107379-PMN40ENAX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 4.2A (Ta) Rds On (Max) @ Id, Vgs: 43mOhm @ 4.2A, 10V Vgs(th) (Max) @ Id: 2.7V @ 250µA Power Dissipation (Max): 652mW (Ta), 7.5W (Tc) Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 590 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 934660498115,1727-86 82-6,1727-8682-1,172 7-8682-2 Base Product Number: PMN40 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1107379-PMN40ENAX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 4.2A (Ta)
Rds On (Max) @ Id, Vgs: 43mOhm @ 4.2A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Power Dissipation (Max): 652mW (Ta), 7.5W (Tc)
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 590 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 934660498115,1727-8682-6,1727-8682-1,1727-8682-2
Base Product Number: PMN40
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
60V 4.2A MOSFET Transistor
278-PMN40ENAX
60V 4.2A MOSFET Transistor 278-PMN40ENAX
MOSFET N-CH 60V 4.2A 6TSOP Product overview: PMN40ENAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN40ENAX can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 4.2A 6TSOP Product overview: PMN40ENAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN40ENAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-8682-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8682-1-ND
Single FETs, MOSFETs 1727-8682-1-ND
N-Channel 60V 4.2A (Ta) 652mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

N-Channel 60V 4.2A (Ta) 652mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8682-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8682-2-ND
Single FETs, MOSFETs 1727-8682-2-ND
N-Channel 60V 4.2A (Ta) 652mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

N-Channel 60V 4.2A (Ta) 652mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8682-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8682-6-ND
Single FETs, MOSFETs 1727-8682-6-ND
N-Channel 60V 4.2A (Ta) 652mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

N-Channel 60V 4.2A (Ta) 652mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PMN40ENA/SOT457/SC-7 4

MOSFET PMN40ENA/SOT457/SC-74

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN40ENAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN40ENAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN40ENAX
MOSFET N-CH 60V 4.2A 6TSOP

MOSFET N-CH 60V 4.2A 6TSOP

Supplier's Site
Single FETs, MOSFETs - PMN40ENAX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMN40ENAX
Single FETs, MOSFETs PMN40ENAX
MOSFET N-CH 60V 4.2A 6TSOP

MOSFET N-CH 60V 4.2A 6TSOP

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 4.2A, Tsop-6; Transistor Polarity Nexperia - 07AH4516 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 4.2A, Tsop-6; Transistor Polarity Nexperia
07AH4516
Mosfet, N-Ch, 60V, 4.2A, Tsop-6; Transistor Polarity Nexperia 07AH4516
MOSFET, N-CH, 60V, 4.2A, TSOP-6; Transistor Polarity:N Channel; Continuous Drain Current Id:4.2A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 4.2A, TSOP-6; Transistor Polarity:N Channel; Continuous Drain Current Id:4.2A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMN40ENAX 1107379-PMN40ENAX 278-PMN40ENAX 1727-8682-1-ND PMN40ENAX PMN40ENAX PMN40ENAX 07AH4516
Product Name 60 V, N-channel Trench MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 60V 4.2A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 4.2A, Tsop-6; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
IDSS 4200 milliamps 4200 milliamps 4200 milliamps
VGS(off) 20 volts
PD 652 milliwatts 652 to 7500 milliwatts 1.7 milliwatts 652 milliwatts
Unlock Full Specs
to access all available technical data