P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a gate-source voltage range of -12 V to 12 V, a continuous drain current of -5.2 A at 25 °C with V_GS = -4.5 V, and a peak drain current of -21 A for pulses up to 10 µs. The device dissipates up to 550 mW under standard PCB mounting conditions, with a drain-source on-state resistance of 30 to 34 mΩ at V_GS = -4.5 V and I_D = -5.2 A. The junction temperature range is -55 °C to 150 °C.
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089701-PMN30XPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 550mW (Ta), 6.25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.2A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 1575pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 34 mOhm @ 5.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
P-Channel JFET, 6-Pin, Trench MOSFET Product overview: PMN30XPX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN30XPX can be used for catalog matching and distributor lookup.
P-Channel 20V 5.2A (Ta) 550mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP
P-Channel 20V 5.2A (Ta) 550mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP
P-Channel 20V 5.2A (Ta) 550mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP
MOSFET PMN30XP/SC-74/REEL 7" Q1/T1 *S
MOSFET, P-CH, -20V, -5.2A, SOT-457-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.2A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-680mV; PowerRoHS Compliant: Yes
MOSFET P-CH 20V 5.2A 6TSOP
MOSFET P-CH 20V 5.2A 6TSOP
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMN30XPX | 1089701-PMN30XPX | 278-PMN30XPX | 1727-2699-6-ND | PMN30XPX | 82Y7184 | PMN30XPX | PMN30XPX |
| Product Name | 20 V, P-channel Trench MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN30XPX | P-Channel MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, P-Ch, -20V, -5.2A, Sot-457-6; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | -20 volts | 20 volts | 20 volts | |||||
| IDSS | -6800 milliamps | -5200 milliamps | 5200 milliamps | |||||
| VGS(off) | 12 volts | |||||||
| PD | 550 milliwatts | 550 to 6250 milliwatts | 550 milliwatts |