Nexperia B.V. 20 V, P-channel Trench MOSFET PMN30XPAX

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Extended temperature range Tj = 175 °C Very fast switching Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Extended temperature range Tj = 175 °C Very fast switching Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) surface-mounted plastic package using Trench MOSFET technology, rated for a drain-source voltage of -20 V and a maximum junction temperature of 175 °C, with a continuous drain current of -5.2 A at 25 °C and an on-state resistance of 30 to 38 mΩ at -4.5 V gate-source voltage. It is AEC-Q101 qualified and features low threshold voltage and fast switching for applications including high-side load switching and relay driving.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) surface-mounted plastic package using Trench MOSFET technology, rated for a drain-source voltage of -20 V and a maximum junction temperature of 175 °C, with a continuous drain current of -5.2 A at 25 °C and an on-state resistance of 30 to 38 mΩ at -4.5 V gate-source voltage. It is AEC-Q101 qualified and features low threshold voltage and fast switching for applications including high-side load switching and relay driving.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMN30XPAX - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMN30XPAX
20 V, P-channel Trench MOSFET PMN30XPAX
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Extended temperature range Tj = 175 °C Very fast switching Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Extended temperature range Tj = 175 °C
  • Very fast switching
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 976367-PMN30XPAX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
976367-PMN30XPAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 976367-PMN30XPAX
Win Source Part Number: 976367-PMN30XPAX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 5.2A (Ta) Rds On (Max) @ Id, Vgs: 33mOhm @ 5.2A, 8V Vgs(th) (Max) @ Id: 1.3V @ 250µA Power Dissipation (Max): 660mW (Ta), 7.5W (Tc) Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1039 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-PMN30XPAXDKR,93 4661109115,1727-PMN3 0XPAXTR,1727-PMN30XP AXCT Base Product Number: PMN30 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 8V

Win Source Part Number: 976367-PMN30XPAX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 5.2A (Ta)
Rds On (Max) @ Id, Vgs: 33mOhm @ 5.2A, 8V
Vgs(th) (Max) @ Id: 1.3V @ 250µA
Power Dissipation (Max): 660mW (Ta), 7.5W (Tc)
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1039 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-PMN30XPAXDKR,934661109115,1727-PMN30XPAXTR,1727-PMN30XPAXCT
Base Product Number: PMN30
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 8V

Buy Now
Single FETs, MOSFETs - 1727-PMN30XPAXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN30XPAXCT-ND
Single FETs, MOSFETs 1727-PMN30XPAXCT-ND
P-Channel 20V 5.2A (Ta) 660mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

P-Channel 20V 5.2A (Ta) 660mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN30XPAXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN30XPAXTR-ND
Single FETs, MOSFETs 1727-PMN30XPAXTR-ND
P-Channel 20V 5.2A (Ta) 660mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

P-Channel 20V 5.2A (Ta) 660mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN30XPAXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN30XPAXDKR-ND
Single FETs, MOSFETs 1727-PMN30XPAXDKR-ND
P-Channel 20V 5.2A (Ta) 660mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

P-Channel 20V 5.2A (Ta) 660mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
20V 5.2A MOSFET Transistor
278-PMN30XPAX
20V 5.2A MOSFET Transistor 278-PMN30XPAX
MOSFET P-CH 20V 5.2A 6TSOP Product overview: PMN30XPAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN30XPAX can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 5.2A 6TSOP Product overview: PMN30XPAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN30XPAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN30XPAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN30XPAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN30XPAX
MOSFET P-CH 20V 5.2A 6TSOP

MOSFET P-CH 20V 5.2A 6TSOP

Supplier's Site
Mosfet, P-Ch, 20V, 5.2A, Tsop Rohs Compliant Nexperia - 71AH5489 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 5.2A, Tsop Rohs Compliant Nexperia
71AH5489
Mosfet, P-Ch, 20V, 5.2A, Tsop Rohs Compliant Nexperia 71AH5489
MOSFET, P-CH, 20V, 5.2A, TSOP ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 5.2A, TSOP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - PMN30XPAX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMN30XPAX
Single FETs, MOSFETs PMN30XPAX
MOSFET P-CH 20V 5.2A 6TSOP

MOSFET P-CH 20V 5.2A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMN30XPAX 976367-PMN30XPAX 1727-PMN30XPAXCT-ND 278-PMN30XPAX PMN30XPAX 71AH5489 PMN30XPAX
Product Name 20 V, P-channel Trench MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 20V 5.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 5.2A, Tsop Rohs Compliant Nexperia Single FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS -20 volts 20 volts 20 volts
IDSS -5200 milliamps 5200 milliamps
VGS(off) 12 volts
PD 660 milliwatts 660 to 7500 milliwatts 1.7 milliwatts 660 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

40 V, N-channel Trench MOSFET - BUK6D30-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 18000 milliamps
View Details
6 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS87,115 - 1024543-BSS87,115 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 200 volts
PD 580 to 12500 milliwatts
View Details
8 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16R - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers
N-channel 40 V, 0.7 mΩ standard level MOSFET in LFPAK88 - BUK7S0R7-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 425000 milliamps
View Details
9 suppliers