Nexperia B.V. 30 V, N-channel Trench MOSFET PMN30UNX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching Enhanced power dissipation capability of 1240 mW Applications LED driver Power management Low-side loadswitch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching Enhanced power dissipation capability of 1240 mW Applications LED driver Power management Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of 30 V, a gate-source voltage rating of ±12 V, and a continuous drain current of 4.5 A at 25 °C ambient temperature when mounted on a standard FR4 PCB. Its drain-source on-state resistance is 33 to 40 mΩ at V_{GS} = 4.5 V and 25 °C. Total power dissipation is rated at 530 mW under standard mounting conditions. The junction temperature range is -55 °C to 150 °C. The part meets IEC 60134 for absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of 30 V, a gate-source voltage rating of ±12 V, and a continuous drain current of 4.5 A at 25 °C ambient temperature when mounted on a standard FR4 PCB. Its drain-source on-state resistance is 33 to 40 mΩ at V_{GS} = 4.5 V and 25 °C. Total power dissipation is rated at 530 mW under standard mounting conditions. The junction temperature range is -55 °C to 150 °C. The part meets IEC 60134 for absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMN30UNX - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMN30UNX
30 V, N-channel Trench MOSFET PMN30UNX
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching Enhanced power dissipation capability of 1240 mW Applications LED driver Power management Low-side loadswitch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Low threshold voltage
  • Very fast switching
  • Enhanced power dissipation capability of 1240 mW

Applications

  • LED driver
  • Power management
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 30 V MOSFET Transistor
278-PMN30UNX
N-Channel 30 V MOSFET Transistor 278-PMN30UNX
PMN30UN - 30 V, N-channel Trench MOSFET TSOP 6-Pin Product overview: PMN30UNX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN30UNX can be used for catalog matching and distributor lookup.

PMN30UN - 30 V, N-channel Trench MOSFET TSOP 6-Pin Product overview: PMN30UNX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN30UNX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN30UNX - 1089699-PMN30UNX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN30UNX
1089699-PMN30UNX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN30UNX 1089699-PMN30UNX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089699-PMN30UNX Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 530mW (Ta), 4.46W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 635pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089699-PMN30UNX
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 530mW (Ta), 4.46W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 635pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2698-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2698-6-ND
Single FETs, MOSFETs 1727-2698-6-ND
N-Channel 30V 4.5A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

N-Channel 30V 4.5A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2698-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2698-1-ND
Single FETs, MOSFETs 1727-2698-1-ND
N-Channel 30V 4.5A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

N-Channel 30V 4.5A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2698-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2698-2-ND
Single FETs, MOSFETs 1727-2698-2-ND
N-Channel 30V 4.5A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

N-Channel 30V 4.5A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Mosfet, N-Ch, 30V, 4.5A, Sot-457-6; Transistor Polarity Nexperia - 82Y7182 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 4.5A, Sot-457-6; Transistor Polarity Nexperia
82Y7182
Mosfet, N-Ch, 30V, 4.5A, Sot-457-6; Transistor Polarity Nexperia 82Y7182
MOSFET, N-CH, 30V, 4.5A, SOT-457-6; Transistor Polarity:N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.033ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:650mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 4.5A, SOT-457-6; Transistor Polarity:N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.033ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:650mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN30UNX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN30UNX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN30UNX
MOSFET N-CH 30V 4.5A 6TSOP

MOSFET N-CH 30V 4.5A 6TSOP

Supplier's Site
Single FETs, MOSFETs - PMN30UNX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMN30UNX
Single FETs, MOSFETs PMN30UNX
MOSFET N-CH 30V 4.5A 6TSOP

MOSFET N-CH 30V 4.5A 6TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
PMN30UNX
MOSFET PMN30UNX
MOSFET PMN30UN/SC-74/REEL 7" Q1/T1 *S

MOSFET PMN30UN/SC-74/REEL 7" Q1/T1 *S

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMN30UNX 278-PMN30UNX 1089699-PMN30UNX 1727-2698-6-ND 82Y7182 PMN30UNX PMN30UNX PMN30UNX
Product Name 30 V, N-channel Trench MOSFET N-Channel 30 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN30UNX Single FETs, MOSFETs Mosfet, N-Ch, 30V, 4.5A, Sot-457-6; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 5700 milliamps 4500 milliamps 4500 milliamps
VGS(off) 12 volts
PD 530 milliwatts 530 to 4460 milliwatts 530 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 300 mA N-channel Trench MOSFET - 2N7002/HAMR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
10 suppliers
Single Bipolar Transistors - BC847C/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers