Nexperia B.V. 20 V, N-channel Trench MOSFET PMN30UNEX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching Enhanced power dissipation capability of 1240 mW ElectroStatic Discharge (ESD) protection > 1 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching Enhanced power dissipation capability of 1240 mW ElectroStatic Discharge (ESD) protection > 1 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a gate-source voltage range of -8 V to 8 V, and a continuous drain current of 4.8 A at 25 °C ambient temperature when mounted on an FR4 PCB with a 6 cm² drain pad. Total power dissipation is rated at 530 mW under the same mounting conditions, with a junction temperature range of -55 °C to 150 °C. The device provides ESD protection exceeding 1 kV HBM and features a typical drain-source on-state resistance of 28 mΩ at V_GS = 4.5 V and I_D = 4.8 A. Applications include LED drivers, power management, low-side load switches, and switching circuits.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a gate-source voltage range of -8 V to 8 V, and a continuous drain current of 4.8 A at 25 °C ambient temperature when mounted on an FR4 PCB with a 6 cm² drain pad. Total power dissipation is rated at 530 mW under the same mounting conditions, with a junction temperature range of -55 °C to 150 °C. The device provides ESD protection exceeding 1 kV HBM and features a typical drain-source on-state resistance of 28 mΩ at V_GS = 4.5 V and I_D = 4.8 A. Applications include LED drivers, power management, low-side load switches, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
20 V, N-channel Trench MOSFET - PMN30UNEX - Nexperia B.V.
Nijmegen, Netherlands
20 V, N-channel Trench MOSFET
PMN30UNEX
20 V, N-channel Trench MOSFET PMN30UNEX
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching Enhanced power dissipation capability of 1240 mW ElectroStatic Discharge (ESD) protection > 1 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Low threshold voltage
  • Very fast switching
  • Enhanced power dissipation capability of 1240 mW
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM

Applications

  • LED driver
  • Power management
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2697-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2697-6-ND
Single FETs, MOSFETs 1727-2697-6-ND
N-Channel 20V 4.8A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

N-Channel 20V 4.8A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2697-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2697-1-ND
Single FETs, MOSFETs 1727-2697-1-ND
N-Channel 20V 4.8A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

N-Channel 20V 4.8A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2697-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2697-2-ND
Single FETs, MOSFETs 1727-2697-2-ND
N-Channel 20V 4.8A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

N-Channel 20V 4.8A (Ta) 530mW (Ta), 4.46W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
N-Channel 20 V MOSFET Transistor
278-PMN30UNEX
N-Channel 20 V MOSFET Transistor 278-PMN30UNEX
PMN30UNE - 20 V, N-channel Trench MOSFET TSOP 6-Pin Product overview: PMN30UNEX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN30UNEX can be used for catalog matching and distributor lookup.

PMN30UNE - 20 V, N-channel Trench MOSFET TSOP 6-Pin Product overview: PMN30UNEX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN30UNEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN30UNEX - 1089700-PMN30UNEX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN30UNEX
1089700-PMN30UNEX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN30UNEX 1089700-PMN30UNEX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089700-PMN30UNEX Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 530mW (Ta), 4.46W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SC-74, SOT-457 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.8A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 558pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 36 mOhm @ 4.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089700-PMN30UNEX
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 530mW (Ta), 4.46W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.8A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 558pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 36 mOhm @ 4.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - PMN30UNEX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMN30UNEX
Single FETs, MOSFETs PMN30UNEX
MOSFET N-CH 20V 4.8A 6TSOP

MOSFET N-CH 20V 4.8A 6TSOP

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 4.8A, Sot-457-6; Transistor Polarity Nexperia - 82Y7183 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 4.8A, Sot-457-6; Transistor Polarity Nexperia
82Y7183
Mosfet, N-Ch, 20V, 4.8A, Sot-457-6; Transistor Polarity Nexperia 82Y7183
MOSFET, N-CH, 20V, 4.8A, SOT-457-6; Transistor Polarity:N Channel; Continuous Drain Current Id:4.8A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:650mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 4.8A, SOT-457-6; Transistor Polarity:N Channel; Continuous Drain Current Id:4.8A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:650mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMN30UNE/SC-74/REEL 7" Q1/T1 *

MOSFET PMN30UNE/SC-74/REEL 7" Q1/T1 *

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN30UNEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN30UNEX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN30UNEX
MOSFET N-CH 20V 4.8A 6TSOP

MOSFET N-CH 20V 4.8A 6TSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMN30UNEX 1727-2697-6-ND 278-PMN30UNEX 1089700-PMN30UNEX PMN30UNEX 82Y7183 PMN30UNEX PMN30UNEX
Product Name 20 V, N-channel Trench MOSFET Single FETs, MOSFETs N-Channel 20 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN30UNEX Single FETs, MOSFETs Mosfet, N-Ch, 20V, 4.8A, Sot-457-6; Transistor Polarity Nexperia MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
IDSS 6000 milliamps 4800 milliamps 4800 milliamps
VGS(off) 8 volts
PD 530 milliwatts 530 to 4460 milliwatts 530 milliwatts
Unlock Full Specs
to access all available technical data