Nexperia B.V. 40 V N-channel Trench MOSFET PMN30ENEAX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 40 V, a continuous drain current of 5.4 A at 25 °C, and a drain-source on-state resistance of 23 to 30 mΩ at 10 V gate-source voltage. The junction temperature range extends to 175 °C, with ESD protection exceeding 2 kV HBM and AEC-Q101 qualification.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 40 V, a continuous drain current of 5.4 A at 25 °C, and a drain-source on-state resistance of 23 to 30 mΩ at 10 V gate-source voltage. The junction temperature range extends to 175 °C, with ESD protection exceeding 2 kV HBM and AEC-Q101 qualification.

Suppliers

Company
Product
Description
Supplier Links
40 V N-channel Trench MOSFET - PMN30ENEAX - Nexperia B.V.
Nijmegen, Netherlands
40 V N-channel Trench MOSFET
PMN30ENEAX
40 V N-channel Trench MOSFET PMN30ENEAX
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2)
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-8681-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8681-1-ND
Single FETs, MOSFETs 1727-8681-1-ND
N-Channel 40V 5.4A (Ta) 667mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

N-Channel 40V 5.4A (Ta) 667mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8681-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8681-6-ND
Single FETs, MOSFETs 1727-8681-6-ND
N-Channel 40V 5.4A (Ta) 667mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

N-Channel 40V 5.4A (Ta) 667mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8681-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8681-2-ND
Single FETs, MOSFETs 1727-8681-2-ND
N-Channel 40V 5.4A (Ta) 667mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

N-Channel 40V 5.4A (Ta) 667mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
40V 5.4A MOSFET Transistor
278-PMN30ENEAX
40V 5.4A MOSFET Transistor 278-PMN30ENEAX
MOSFET N-CH 40V 5.4A 6TSOP Product overview: PMN30ENEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN30ENEAX can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 5.4A 6TSOP Product overview: PMN30ENEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN30ENEAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1085712-PMN30ENEAX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1085712-PMN30ENEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1085712-PMN30ENEAX
Win Source Part Number: 1085712-PMN30ENEAX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 5.4A (Ta) Rds On (Max) @ Id, Vgs: 30mOhm @ 5.4A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 667mW (Ta), 7.5W (Tc) Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Gate Charge (Qg) (Max) @ Vgs: 11.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 934660863115,1727-86 81-6,1727-8681-2,172 7-8681-1 Base Product Number: PMN30 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1085712-PMN30ENEAX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 5.4A (Ta)
Rds On (Max) @ Id, Vgs: 30mOhm @ 5.4A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 667mW (Ta), 7.5W (Tc)
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Gate Charge (Qg) (Max) @ Vgs: 11.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 934660863115,1727-8681-6,1727-8681-2,1727-8681-1
Base Product Number: PMN30
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, 5.4A, Tsop Rohs Compliant Nexperia - 07AH4515 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, 5.4A, Tsop Rohs Compliant Nexperia
07AH4515
Mosfet, Aec-Q101, N-Ch, 40V, 5.4A, Tsop Rohs Compliant Nexperia 07AH4515
MOSFET, AEC-Q101, N-CH, 40V, 5.4A, TSOP ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 40V, 5.4A, TSOP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN30ENEAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN30ENEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN30ENEAX
MOSFET N-CH 40V 5.4A 6TSOP

MOSFET N-CH 40V 5.4A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMN30ENEA/SOT457/SC- 74

MOSFET PMN30ENEA/SOT457/SC-74

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMN30ENEAX 1727-8681-1-ND 278-PMN30ENEAX 1085712-PMN30ENEAX 07AH4515 PMN30ENEAX PMN30ENEAX
Product Name 40 V N-channel Trench MOSFET Single FETs, MOSFETs 40V 5.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, Aec-Q101, N-Ch, 40V, 5.4A, Tsop Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 5400 milliamps
VGS(off) 20 volts
PD 667 milliwatts 667 milliwatts 667 to 7500 milliwatts
Unlock Full Specs
to access all available technical data