40 V N-channel Trench MOSFET in a small SOT457 (SC-74) surface-mounted plastic package with logic-level compatibility, extended junction temperature range of 175 °C, ESD protection greater than 2 kV HBM, and AEC-Q101 qualification for automotive applications.
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
PMN30ENEA/SOT457/SC-
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMN30ENEAH | 1727-PMN30ENEAHTR-ND |
| Product Name | 40 V N-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 40 volts | |
| IDSS | 5400 milliamps | |
| VGS(off) | 20 volts | |
| PD | 667 milliwatts |