Nexperia B.V. 20 V, N-channel Trench MOSFET PMN28UNEX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a gate-source voltage range of ±8 V, and a continuous drain current of 5.5 A at 25 °C with V_GS = 4.5 V. The on-state resistance is 24 to 32 mΩ at 5.5 A and 25 °C. Peak drain current is 23 A for a 10 µs pulse. Total power dissipation is 570 mW with a standard footprint, and the junction temperature operating range is -55 °C to 150 °C. Electrostatic discharge protection exceeds 2 kV HBM.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a gate-source voltage range of ±8 V, and a continuous drain current of 5.5 A at 25 °C with V_GS = 4.5 V. The on-state resistance is 24 to 32 mΩ at 5.5 A and 25 °C. Peak drain current is 23 A for a 10 µs pulse. Total power dissipation is 570 mW with a standard footprint, and the junction temperature operating range is -55 °C to 150 °C. Electrostatic discharge protection exceeds 2 kV HBM.

Suppliers

Company
Product
Description
Supplier Links
20 V, N-channel Trench MOSFET - PMN28UNEX - Nexperia B.V.
Nijmegen, Netherlands
20 V, N-channel Trench MOSFET
PMN28UNEX
20 V, N-channel Trench MOSFET PMN28UNEX
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Low threshold voltage
  • Very fast switching
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMN28UNEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN28UNEXDKR-ND
Single FETs, MOSFETs 1727-PMN28UNEXDKR-ND
MOSFET N-CH 20V 5.5A 6TSOP

MOSFET N-CH 20V 5.5A 6TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN28UNEXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN28UNEXTR-ND
Single FETs, MOSFETs 1727-PMN28UNEXTR-ND
N-Channel 20V 5.5A (Ta) 570mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP

N-Channel 20V 5.5A (Ta) 570mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN28UNEXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN28UNEXCT-ND
Single FETs, MOSFETs 1727-PMN28UNEXCT-ND
MOSFET N-CH 20V 5.5A 6TSOP

MOSFET N-CH 20V 5.5A 6TSOP

Buy Now Datasheet
Singapore, Singapore
20V 5.5A MOSFET Transistor
278-PMN28UNEX
20V 5.5A MOSFET Transistor 278-PMN28UNEX
MOSFET N-CH 20V 5.5A 6TSOP Product overview: PMN28UNEX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN28UNEX can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 5.5A 6TSOP Product overview: PMN28UNEX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN28UNEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN28UNEX - 890088-PMN28UNEX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN28UNEX
890088-PMN28UNEX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN28UNEX 890088-PMN28UNEX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890088-PMN28UNEX Operating Temperature Range: 150°C (TJ) Features: N-Channel 20 V 5.5A (Ta) 570mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP Package: SC-74, SOT-457 Package: Reel - TR Mounting: Surface Mount Family Name: PMN28 Categories: Discrete Semiconductor Products Case / Package: 6-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890088-PMN28UNEX
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 20 V 5.5A (Ta) 570mW (Ta), 6.25W (Tc) Surface Mount 6-TSOP
Package: SC-74, SOT-457
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMN28
Categories: Discrete Semiconductor Products
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PMN28UNE SC-74

MOSFET PMN28UNE SC-74

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN28UNEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN28UNEX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN28UNEX
MOSFET N-CH 20V 5.5A 6TSOP

MOSFET N-CH 20V 5.5A 6TSOP

Supplier's Site
Mosfet, N-Ch, 20V, 7.1A, Sot-457-6; Transistor Polarity Nexperia - 65AC3935 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 7.1A, Sot-457-6; Transistor Polarity Nexperia
65AC3935
Mosfet, N-Ch, 20V, 7.1A, Sot-457-6; Transistor Polarity Nexperia 65AC3935
MOSFET, N-CH, 20V, 7.1A, SOT-457-6; Transistor Polarity:N Channel; Continuous Drain Current Id:7.1A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 7.1A, SOT-457-6; Transistor Polarity:N Channel; Continuous Drain Current Id:7.1A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMN28UNEX 1727-PMN28UNEXDKR-ND 278-PMN28UNEX 890088-PMN28UNEX PMN28UNEX PMN28UNEX 65AC3935
Product Name 20 V, N-channel Trench MOSFET Single FETs, MOSFETs 20V 5.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMN28UNEX MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 7.1A, Sot-457-6; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 20 volts 20 volts
IDSS 7100 milliamps 7100 milliamps
VGS(off) 8 volts
PD 570 milliwatts 1.4 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 80 V, 98 mΩ standard level MOSFET in LFPAK56 - BUK7Y98-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 12300 milliamps
View Details
6 suppliers
60 V, 360 mA N-channel Trench MOSFET - BSS138BKVL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
Dual N-channel 100 V, 82.5 mΩ standard level MOSFET - BUK7K89-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 13000 milliamps
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers