Nexperia B.V. 100 V, N-channel Trench MOSFET PMN280ENEAX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) surface-mounted plastic package, using Trench MOSFET technology, with a drain-source voltage rating of 100 V, a continuous drain current of 1.2 A at 25 °C, and a drain-source on-state resistance of 285 to 385 mΩ at 10 V gate voltage. The device is AEC-Q101 qualified, supports an operating junction temperature up to 175 °C, offers ESD protection exceeding 2 kV HBM, and is logic-level compatible, suitable for relay driver, high-speed line driver, low-side load switch, and switching circuit applications.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) surface-mounted plastic package, using Trench MOSFET technology, with a drain-source voltage rating of 100 V, a continuous drain current of 1.2 A at 25 °C, and a drain-source on-state resistance of 285 to 385 mΩ at 10 V gate voltage. The device is AEC-Q101 qualified, supports an operating junction temperature up to 175 °C, offers ESD protection exceeding 2 kV HBM, and is logic-level compatible, suitable for relay driver, high-speed line driver, low-side load switch, and switching circuit applications.

Suppliers

Company
Product
Description
Supplier Links
100 V, N-channel Trench MOSFET - PMN280ENEAX - Nexperia B.V.
Nijmegen, Netherlands
100 V, N-channel Trench MOSFET
PMN280ENEAX
100 V, N-channel Trench MOSFET PMN280ENEAX
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2)
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMN280ENEAXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN280ENEAXDKR-ND
Single FETs, MOSFETs 1727-PMN280ENEAXDKR-ND
N-Channel 100V 1.2A (Ta) 667mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

N-Channel 100V 1.2A (Ta) 667mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN280ENEAXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN280ENEAXTR-ND
Single FETs, MOSFETs 1727-PMN280ENEAXTR-ND
N-Channel 100V 1.2A (Ta) 667mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

N-Channel 100V 1.2A (Ta) 667mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN280ENEAXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN280ENEAXCT-ND
Single FETs, MOSFETs 1727-PMN280ENEAXCT-ND
N-Channel 100V 1.2A (Ta) 667mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

N-Channel 100V 1.2A (Ta) 667mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1354312-PMN280ENEAX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1354312-PMN280ENEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1354312-PMN280ENEAX
Win Source Part Number: 1354312-PMN280ENEAX Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Base Product Number: PMN280 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 1.2A (Ta) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 385mOhm @ 1.2A, 10V Vgs(th) (Max) @ Id: 2.7V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 6.8 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 190 pF @ 50 V Power Dissipation (Max): 667mW (Ta), 7.5W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1354312-PMN280ENEAX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Base Product Number: PMN280
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 1.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 385mOhm @ 1.2A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 6.8 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 190 pF @ 50 V
Power Dissipation (Max): 667mW (Ta), 7.5W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
100V 1.2A MOSFET Transistor
278-PMN280ENEAX
100V 1.2A MOSFET Transistor 278-PMN280ENEAX
MOSFET N-CH 100V 1.2A 6TSOP Product overview: PMN280ENEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN280ENEAX can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 1.2A 6TSOP Product overview: PMN280ENEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMN280ENEAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMN280ENEA/SOT457/SC -74

MOSFET PMN280ENEA/SOT457/SC-74

Buy Now Datasheet
Mosfet, N-Ch, 100V, 1.2A, Tsop-6; Transistor Polarity Nexperia - 07AH4514 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 1.2A, Tsop-6; Transistor Polarity Nexperia
07AH4514
Mosfet, N-Ch, 100V, 1.2A, Tsop-6; Transistor Polarity Nexperia 07AH4514
MOSFET, N-CH, 100V, 1.2A, TSOP-6; Transistor Polarity:N Channel; Continuous Drain Current Id:1.2A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.285ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 1.2A, TSOP-6; Transistor Polarity:N Channel; Continuous Drain Current Id:1.2A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.285ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - PMN280ENEAX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMN280ENEAX
Single FETs, MOSFETs PMN280ENEAX
MOSFET N-CH 100V 1.2A 6TSOP

MOSFET N-CH 100V 1.2A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN280ENEAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN280ENEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN280ENEAX
MOSFET N-CH 100V 1.2A 6TSOP

MOSFET N-CH 100V 1.2A 6TSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMN280ENEAX 1727-PMN280ENEAXDKR-ND 1354312-PMN280ENEAX 278-PMN280ENEAX PMN280ENEAX 07AH4514 PMN280ENEAX PMN280ENEAX
Product Name 100 V, N-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 100V 1.2A MOSFET Transistor MOSFET Mosfet, N-Ch, 100V, 1.2A, Tsop-6; Transistor Polarity Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
IDSS 1200 milliamps 1200 milliamps 1200 milliamps
VGS(off) 20 volts
PD 667 milliwatts 667 to 7500 milliwatts 1.7 milliwatts 667 milliwatts
Unlock Full Specs
to access all available technical data