Nexperia B.V. 20 V, P-channel Trench MOSFET PMN25ENEH

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Fast switching Trench MOSFET technology 2 kV ESD protection AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote Datasheet
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Fast switching Trench MOSFET technology 2 kV ESD protection AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMN25ENEH - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMN25ENEH
20 V, P-channel Trench MOSFET PMN25ENEH
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Fast switching Trench MOSFET technology 2 kV ESD protection AEC-Q101 qualified Applications Relay driver High-speed line driver High-side loadswitch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Fast switching
  • Trench MOSFET technology
  • 2 kV ESD protection
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMN25ENEHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN25ENEHDKR-ND
Single FETs, MOSFETs 1727-PMN25ENEHDKR-ND
MOSFET N-CH 30V 6.1A 6TSOP

MOSFET N-CH 30V 6.1A 6TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN25ENEHTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN25ENEHTR-ND
Single FETs, MOSFETs 1727-PMN25ENEHTR-ND
N-Channel 30V 6.1A (Ta) 560mW (Ta), 6.25mW (Tc) Surface Mount 6-TSOP

N-Channel 30V 6.1A (Ta) 560mW (Ta), 6.25mW (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMN25ENEHCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMN25ENEHCT-ND
Single FETs, MOSFETs 1727-PMN25ENEHCT-ND
MOSFET N-CH 30V 6.1A 6TSOP

MOSFET N-CH 30V 6.1A 6TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMN25ENEH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMN25ENEH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMN25ENEH
MOSFET N-CH 30V 6.1A 6TSOP

MOSFET N-CH 30V 6.1A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30 V, N-channel Trench MOSFET

MOSFET 30 V, N-channel Trench MOSFET

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMN25ENEH 1727-PMN25ENEHDKR-ND PMN25ENEH PMN25ENEH
Product Name 20 V, P-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 8000 milliamps
VGS(off) 20 volts
PD 560 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - 2N7002HR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
5 suppliers
Single FETs, MOSFETs - 1727-1065-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers