N-channel Trench MOSFET in a SOT457 (TSOP6) surface-mounted package, rated for 30 V drain-source voltage and 6.4 A continuous drain current at 25 °C with a drain pad area of 6 cm². Features logic-level compatibility, an extended junction temperature range up to 175 °C, ESD protection exceeding 2 kV HBM, and AEC-Q101 qualification, with on-state resistance between 17 mΩ and 24 mΩ at Vₒₓ = 10 V and Iₓ = 6.4 A.
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
N-Channel 30V 6.4A (Ta) 667mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP
N-Channel 30V 6.4A (Ta) 667mW (Ta), 7.5W (Tc) Surface Mount 6-TSOP
MOSFET, N-CH, 30V, 8A, TSOP; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power Dissipation RoHS Compliant: Yes
MOSFET N-CH 30V 6.4A 6TSOP
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | PMN25ENEAX | 1727-PMN25ENEAXCT-ND | 03AJ2550 | PMN25ENEAX |
| Product Name | 30 V, N-channel Trench MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 8A, Tsop; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 30 volts | |||
| IDSS | 6400 milliamps | 8000 milliamps | ||
| VGS(off) | 20 volts | |||
| PD | 667 milliwatts |