Nexperia B.V. Switching Diode, 100V 200Ma Sod-80C; Diode Configuration Nexperia PMLL4448

Description
SWITCHING DIODE, 100V 200mA SOD-80C; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes
Description
SWITCHING DIODE, 100V 200mA SOD-80C; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switching Diode, 100V 200Ma Sod-80C; Diode Configuration Nexperia - 26M1973 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 100V 200Ma Sod-80C; Diode Configuration Nexperia
26M1973
Switching Diode, 100V 200Ma Sod-80C; Diode Configuration Nexperia 26M1973
SWITCHING DIODE, 100V 200mA SOD-80C; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

SWITCHING DIODE, 100V 200mA SOD-80C; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26M1973
Product Name Switching Diode, 100V 200Ma Sod-80C; Diode Configuration Nexperia
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Schottky Diode Quad Mixer Chips Supplied on Film Frame - DMJ4103-099 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
Diode Applications Mixer
VF 0.0100 volts
View Details
Zener Diodes - 1221223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4496US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.2 mA
IR 0.2500 mA
View Details