Nexperia B.V. Small Signal Diode, Full Reel; Diode Configuration Nexperia PMLL4448,115.

Description
SMALL SIGNAL DIODE, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:100mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Diode Case Style:SOD-80C RoHS Compliant: Yes
Description
SMALL SIGNAL DIODE, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:100mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Diode Case Style:SOD-80C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Signal Diode, Full Reel; Diode Configuration Nexperia - 26AC3062 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, Full Reel; Diode Configuration Nexperia
26AC3062
Small Signal Diode, Full Reel; Diode Configuration Nexperia 26AC3062
SMALL SIGNAL DIODE, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:100mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Diode Case Style:SOD-80C RoHS Compliant: Yes

SMALL SIGNAL DIODE, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:100mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Diode Case Style:SOD-80C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC3062
Product Name Small Signal Diode, Full Reel; Diode Configuration Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PH865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Zener Diodes - 1219476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details