Nexperia B.V. Single FETs, MOSFETs PMK35EP,518

Description
P-Channel 30V 14.9A (Tc) 6.9W (Tc) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 30V 14.9A (Tc) 6.9W (Tc) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-7204-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7204-2-ND
Single FETs, MOSFETs 1727-7204-2-ND
P-Channel 30V 14.9A (Tc) 6.9W (Tc) Surface Mount 8-SO

P-Channel 30V 14.9A (Tc) 6.9W (Tc) Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
30V 14.9A MOSFET Transistor
278-PMK35EP,518
30V 14.9A MOSFET Transistor 278-PMK35EP,518
MOSFET P-CH 30V 14.9A 8SO Product overview: PMK35EP,518 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMK35EP,518 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 14.9A 8SO Product overview: PMK35EP,518 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMK35EP,518 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMK35EP,518 - 1089682-PMK35EP,518 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMK35EP,518
1089682-PMK35EP,518
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMK35EP,518 1089682-PMK35EP,518
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089682-PMK35EP,518 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 6.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14.9A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 2100pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 19 mOhm @ 9.2A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089682-PMK35EP,518
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 6.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14.9A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 2100pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 19 mOhm @ 9.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMK35EP,518 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMK35EP,518
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMK35EP,518
MOSFET P-CH 30V 14.9A 8SO

MOSFET P-CH 30V 14.9A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-7204-2-ND 278-PMK35EP,518 1089682-PMK35EP,518 PMK35EP,518
Product Name Single FETs, MOSFETs 30V 14.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMK35EP,518 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
PD 6900 milliwatts 6900 milliwatts
Unlock Full Specs
to access all available technical data