Nexperia B.V. 20 V, N-channel Trench MOSFET PMH600UNEYL

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM Leadless ultra small and ultra thin SMD plastic package: 0.62 x 0.62 x 0.37 mm Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote Datasheet
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM Leadless ultra small and ultra thin SMD plastic package: 0.62 x 0.62 x 0.37 mm Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, N-channel Trench MOSFET - PMH600UNEYL - Nexperia B.V.
Nijmegen, Netherlands
20 V, N-channel Trench MOSFET
PMH600UNEYL
20 V, N-channel Trench MOSFET PMH600UNEYL
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1 kV HBM Leadless ultra small and ultra thin SMD plastic package: 0.62 x 0.62 x 0.37 mm Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM
  • Leadless ultra small and ultra thin SMD plastic package: 0.62 x 0.62 x 0.37 mm

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMH600UNEYL
Product Name 20 V, N-channel Trench MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
IDSS 800 milliamps
VGS(off) 0.7000 volts
Unlock Full Specs
to access all available technical data