N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology, measuring 0.62 x 0.62 x 0.37 mm. It has a drain-source voltage rating of 30 V, a gate-source voltage rating of ±8 V, and a continuous drain current of 770 mA at 25 °C with a 1 cm² drain pad. The on-state resistance is 550 to 670 mΩ at VGS = 4.5 V and ID = 770 mA. It offers ESD protection exceeding 2 kV HBM and is AEC-Q101 qualified.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
PMH550UNEA/SOT8001/D
PMH550UNEA/SOT8001/D
PMH550UNEA/SOT8001/D
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMH550UNEAH | 1727-PMH550UNEAHTR-ND |
| Product Name | 30 V, N-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 30 volts | |
| IDSS | 770000 milliamps | |
| VGS(off) | 8 volts | |
| PD | 380 milliwatts |