Nexperia B.V. Dual N-channel TrenchMOS standard level FET PMGD780SN,115

Description
Dual N-channel enhancement mode field-effect transistor in a small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using TrenchMOS technology. Features and benefits Dual device Fast switching Footprint 40 % smaller than SOT23 Low on-state resistance Standard level threshold voltage Surface-mounted package Applications Driver circuits Switching in portable appliances
Request a Quote
Description
Dual N-channel enhancement mode field-effect transistor in a small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using TrenchMOS technology. Features and benefits Dual device Fast switching Footprint 40 % smaller than SOT23 Low on-state resistance Standard level threshold voltage Surface-mounted package Applications Driver circuits Switching in portable appliances
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode field-effect transistor in a small TSSOP6 (SOT363-3) surface-mounted plastic package using TrenchMOS technology. The device has a drain-source voltage rating of 60 V, a continuous drain current of 0.49 A at 25 °C, and a total power dissipation of 0.41 W at 25 °C. Drain-source on-state resistance is 780 to 920 mΩ at 10 V gate-source voltage and 0.3 A drain current. The junction and storage temperature range is -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode field-effect transistor in a small TSSOP6 (SOT363-3) surface-mounted plastic package using TrenchMOS technology. The device has a drain-source voltage rating of 60 V, a continuous drain current of 0.49 A at 25 °C, and a total power dissipation of 0.41 W at 25 °C. Drain-source on-state resistance is 780 to 920 mΩ at 10 V gate-source voltage and 0.3 A drain current. The junction and storage temperature range is -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel TrenchMOS standard level FET - PMGD780SN,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel TrenchMOS standard level FET
PMGD780SN,115
Dual N-channel TrenchMOS standard level FET PMGD780SN,115
Dual N-channel enhancement mode field-effect transistor in a small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using TrenchMOS technology. Features and benefits Dual device Fast switching Footprint 40 % smaller than SOT23 Low on-state resistance Standard level threshold voltage Surface-mounted package Applications Driver circuits Switching in portable appliances

Dual N-channel enhancement mode field-effect transistor in a small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using TrenchMOS technology.

Features and benefits

  • Dual device
  • Fast switching
  • Footprint 40 % smaller than SOT23
  • Low on-state resistance
  • Standard level threshold voltage
  • Surface-mounted package

Applications

  • Driver circuits
  • Switching in portable appliances
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD780SN,115 - 1089680-PMGD780SN,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD780SN,115
1089680-PMGD780SN,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD780SN,115 1089680-PMGD780SN,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089680-PMGD780SN,11 5 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSSOP Maximum Power Dissipation: 410mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 490mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 1.05nC @ 10V Max Input Capacitance: 23pF @ 30V Maximum Rds On at Id,Vgs: 920 mOhm @ 300mA, 10V Alternative Parts (Cross-Reference): PMGD780SN; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089680-PMGD780SN,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSSOP
Maximum Power Dissipation: 410mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 490mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 1.05nC @ 10V
Max Input Capacitance: 23pF @ 30V
Maximum Rds On at Id,Vgs: 920 mOhm @ 300mA, 10V
Alternative Parts (Cross-Reference): PMGD780SN;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual TSSOP MOSFET Transistor
289-PMGD780SN,115
N-Channel Dual TSSOP MOSFET Transistor 289-PMGD780SN,115
PMGD780SN - Dual N-channel TrenchMOS standard level FET TSSOP 6-Pin Product overview: PMGD780SN,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMGD780SN,115 can be used for catalog matching and distributor lookup.

PMGD780SN - Dual N-channel TrenchMOS standard level FET TSSOP 6-Pin Product overview: PMGD780SN,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMGD780SN,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-3127-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-3127-2-ND
FET, MOSFET Arrays 1727-3127-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 490mA 410mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 60V 490mA 410mW Surface Mount 6-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 1727-3127-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-3127-6-ND
FET, MOSFET Arrays 1727-3127-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 490mA 410mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 60V 490mA 410mW Surface Mount 6-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 1727-3127-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-3127-1-ND
FET, MOSFET Arrays 1727-3127-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 490mA 410mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 60V 490mA 410mW Surface Mount 6-TSSOP

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.49A, 150Degc, 0.41W; Transistor Polarity Nexperia - 34R4574 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.49A, 150Degc, 0.41W; Transistor Polarity Nexperia
34R4574
Mosfet, N-Ch, 60V, 0.49A, 150Degc, 0.41W; Transistor Polarity Nexperia 34R4574
MOSFET, N-CH, 60V, 0.49A, 150DEGC, 0.41W; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:490mA; On Resistance Rds(on):0.78ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.49A, 150DEGC, 0.41W; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:490mA; On Resistance Rds(on):0.78ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
NEXPERIA - PMGD780SN,115 - Dual-MOSFET, Zweifach n-Kanal, 300 mA, 60 V, 0.78 ohm, 10 V, 2 V - 554-PMGD780SN,115 - Utmel Electronic Limited
Hong Kong, China
NEXPERIA - PMGD780SN,115 - Dual-MOSFET, Zweifach n-Kanal, 300 mA, 60 V, 0.78 ohm, 10 V, 2 V
554-PMGD780SN,115
NEXPERIA - PMGD780SN,115 - Dual-MOSFET, Zweifach n-Kanal, 300 mA, 60 V, 0.78 ohm, 10 V, 2 V 554-PMGD780SN,115
NEXPERIA - PMGD780SN,115 - Dual-MOSFET, Zweifach n-Kanal, 300 mA, 60 V, 0.78 ohm, 10 V, 2 V

NEXPERIA - PMGD780SN,115 - Dual-MOSFET, Zweifach n-Kanal, 300 mA, 60 V, 0.78 ohm, 10 V, 2 V

Supplier's Site
FET, MOSFET Arrays - PMGD780SN,115 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
PMGD780SN,115
FET, MOSFET Arrays PMGD780SN,115
MOSFET 2N-CH 60V 0.49A 6TSSOP

MOSFET 2N-CH 60V 0.49A 6TSSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMGD780SN,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMGD780SN,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMGD780SN,115
MOSFET 2N-CH 60V 0.49A 6TSSOP

MOSFET 2N-CH 60V 0.49A 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMGD780SN,115 1089680-PMGD780SN,115 289-PMGD780SN,115 1727-3127-2-ND 34R4574 554-PMGD780SN,115 PMGD780SN,115 PMGD780SN,115
Product Name Dual N-channel TrenchMOS standard level FET TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD780SN,115 N-Channel Dual TSSOP MOSFET Transistor FET, MOSFET Arrays Mosfet, N-Ch, 60V, 0.49A, 150Degc, 0.41W; Transistor Polarity Nexperia NEXPERIA - PMGD780SN,115 - Dual-MOSFET, Zweifach n-Kanal, 300 mA, 60 V, 0.78 ohm, 10 V, 2 V FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT363-3 SOT363-3 SOT3; 6-TSSOP 6-TSSOP, SC-88, SOT-363 TO-3 6-TSSOP, SC-88, SOT-363
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 60 volts 60 volts
PD 410 milliwatts 410 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data