Nexperia B.V. 20 / 20 V, 725 / 500 mA N/P-channel Trench MOSFET PMGD290UCEAX

Description
Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology 2 kV ESD protection AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits Automotive applications
Request a Quote
Description
Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology 2 kV ESD protection AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits Automotive applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in a TSSOP6 (SOT363) surface-mounted plastic package, using Trench MOSFET technology. The N-channel has a drain-source voltage rating of 20 V and a continuous drain current of 725 mA at 25 °C, while the P-channel has a drain-source voltage rating of -20 V and a continuous drain current of -500 mA at 25 °C. Drain-source on-state resistance is 290 mΩ max for the N-channel and 670 mΩ max for the P-channel at specified conditions. The device provides 2 kV HBM ESD protection and is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in a TSSOP6 (SOT363) surface-mounted plastic package, using Trench MOSFET technology. The N-channel has a drain-source voltage rating of 20 V and a continuous drain current of 725 mA at 25 °C, while the P-channel has a drain-source voltage rating of -20 V and a continuous drain current of -500 mA at 25 °C. Drain-source on-state resistance is 290 mΩ max for the N-channel and 670 mΩ max for the P-channel at specified conditions. The device provides 2 kV HBM ESD protection and is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
20 / 20 V, 725 / 500 mA N/P-channel Trench MOSFET - PMGD290UCEAX - Nexperia B.V.
Nijmegen, Netherlands
20 / 20 V, 725 / 500 mA N/P-channel Trench MOSFET
PMGD290UCEAX
20 / 20 V, 725 / 500 mA N/P-channel Trench MOSFET PMGD290UCEAX
Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology 2 kV ESD protection AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits Automotive applications

Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Trench MOSFET technology
  • 2 kV ESD protection
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side loadswitch
  • Switching circuits
  • Automotive applications
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-1354-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1354-1-ND
FET, MOSFET Arrays 1727-1354-1-ND
Mosfet Array N and P-Channel 20V 725mA, 500mA 280mW Surface Mount 6-TSSOP

Mosfet Array N and P-Channel 20V 725mA, 500mA 280mW Surface Mount 6-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1354-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1354-2-ND
FET, MOSFET Arrays 1727-1354-2-ND
Mosfet Array N and P-Channel 20V 725mA, 500mA 280mW Surface Mount 6-TSSOP

Mosfet Array N and P-Channel 20V 725mA, 500mA 280mW Surface Mount 6-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1354-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1354-6-ND
FET, MOSFET Arrays 1727-1354-6-ND
Mosfet Array N and P-Channel 20V 725mA, 500mA 280mW Surface Mount 6-TSSOP

Mosfet Array N and P-Channel 20V 725mA, 500mA 280mW Surface Mount 6-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD290UCEAX - 1089677-PMGD290UCEAX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD290UCEAX
1089677-PMGD290UCEAX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD290UCEAX 1089677-PMGD290UCEAX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089677-PMGD290UCEAX Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSSOP Maximum Power Dissipation: 280mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 725mA, 500mA Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 0.68nC @ 4.5V Max Input Capacitance: 83pF @ 10V Maximum Rds On at Id,Vgs: 380 mOhm @ 500mA, 4.5V Alternative Parts (Cross-Reference): DMC2004DWK-7; PMGD290UCEA; Si1553CDL-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089677-PMGD290UCEAX
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSSOP
Maximum Power Dissipation: 280mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 725mA, 500mA
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 0.68nC @ 4.5V
Max Input Capacitance: 83pF @ 10V
Maximum Rds On at Id,Vgs: 380 mOhm @ 500mA, 4.5V
Alternative Parts (Cross-Reference): DMC2004DWK-7; PMGD290UCEA; Si1553CDL-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel 20 V 500 mA TSSOP MOSFET Transistor
289-PMGD290UCEAX
P-Channel 20 V 500 mA TSSOP MOSFET Transistor 289-PMGD290UCEAX
PMGD290UCEA - 20 / 20 V, 725 / 500 mA N/P-channel Trench MOSFET TSSOP 6-Pin Product overview: PMGD290UCEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, 500 mA, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 500 mA, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMGD290UCEAX can be used for catalog matching and distributor lookup.

PMGD290UCEA - 20 / 20 V, 725 / 500 mA N/P-channel Trench MOSFET TSSOP 6-Pin Product overview: PMGD290UCEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, 500 mA, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 500 mA, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMGD290UCEAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMGD290UCEAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMGD290UCEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMGD290UCEAX
MOSFET N/P-CH 20V 0.725A 6TSSOP

MOSFET N/P-CH 20V 0.725A 6TSSOP

Supplier's Site
FET, MOSFET Arrays - PMGD290UCEAX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
PMGD290UCEAX
FET, MOSFET Arrays PMGD290UCEAX
MOSFET N/P-CH 20V 6TSSOP

MOSFET N/P-CH 20V 6TSSOP

Supplier's Site Datasheet
Mosfet, N & P-Ch, 20V, 0.725A, Tssop; Transistor Polarity Nexperia - 12X8769 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N & P-Ch, 20V, 0.725A, Tssop; Transistor Polarity Nexperia
12X8769
Mosfet, N & P-Ch, 20V, 0.725A, Tssop; Transistor Polarity Nexperia 12X8769
MOSFET, N & P-CH, 20V, 0.725A, TSSOP; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:725mA; On Resistance Rds(on):0.29ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, N & P-CH, 20V, 0.725A, TSSOP; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:725mA; On Resistance Rds(on):0.29ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMGD290UCEA/SC-88/RE EL 7" Q1/T

MOSFET PMGD290UCEA/SC-88/REEL 7" Q1/T

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMGD290UCEAX 1727-1354-1-ND 1089677-PMGD290UCEAX 289-PMGD290UCEAX PMGD290UCEAX PMGD290UCEAX 12X8769 PMGD290UCEAX
Product Name 20 / 20 V, 725 / 500 mA N/P-channel Trench MOSFET FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMGD290UCEAX P-Channel 20 V 500 mA TSSOP MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, N & P-Ch, 20V, 0.725A, Tssop; Transistor Polarity Nexperia MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
IDSS -500000 milliamps 725 milliamps 725 milliamps
VGS(off) 8 volts
PD 280 milliwatts 280 milliwatts
Unlock Full Specs
to access all available technical data