Nexperia B.V. 20 V, 2 A P-channel Trench MOSFET PMG85XPH

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET in a SOT363 (TSSOP6) surface-mounted plastic package, rated for a drain-source voltage of -20 V and a continuous drain current of -2 A at 25°C with a drain mounting pad of 6 cm². It features a typical drain-source on-state resistance of 90 mΩ at -4.5 V gate-source voltage and a gate-source threshold voltage range of -0.65 V to -1.15 V. The device supports peak drain current up to 8 A for pulses ≤10 µs and has a maximum junction temperature of 150°C. The part is suited for applications including relay drivers, high-side load switches, and switching circuits. Device is not explicitly qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET in a SOT363 (TSSOP6) surface-mounted plastic package, rated for a drain-source voltage of -20 V and a continuous drain current of -2 A at 25°C with a drain mounting pad of 6 cm². It features a typical drain-source on-state resistance of 90 mΩ at -4.5 V gate-source voltage and a gate-source threshold voltage range of -0.65 V to -1.15 V. The device supports peak drain current up to 8 A for pulses ≤10 µs and has a maximum junction temperature of 150°C. The part is suited for applications including relay drivers, high-side load switches, and switching circuits. Device is not explicitly qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A P-channel Trench MOSFET - PMG85XPH - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A P-channel Trench MOSFET
PMG85XPH
20 V, 2 A P-channel Trench MOSFET PMG85XPH
P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Very fast switching
  • Trench MOSFET technology

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMG85XPHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMG85XPHDKR-ND
Single FETs, MOSFETs 1727-PMG85XPHDKR-ND
MOSFET P-CH 20V 2A 6TSSOP

MOSFET P-CH 20V 2A 6TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMG85XPHCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMG85XPHCT-ND
Single FETs, MOSFETs 1727-PMG85XPHCT-ND
MOSFET P-CH 20V 2A 6TSSOP

MOSFET P-CH 20V 2A 6TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMG85XPHTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMG85XPHTR-ND
Single FETs, MOSFETs 1727-PMG85XPHTR-ND
P-Channel 20V 2A (Tj) 375mW (Ta), 2.4W (Tc) Surface Mount 6-TSSOP

P-Channel 20V 2A (Tj) 375mW (Ta), 2.4W (Tc) Surface Mount 6-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
PMG85XPH
MOSFET PMG85XPH
MOSFET 20 V, 2 A P-channel Trench MOSFET

MOSFET 20 V, 2 A P-channel Trench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMG85XPH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMG85XPH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMG85XPH
MOSFET P-CH 20V 2A 6TSSOP

MOSFET P-CH 20V 2A 6TSSOP

Supplier's Site
Single Bipolar Transistors - PMG85XPH - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PMG85XPH
Single Bipolar Transistors PMG85XPH
NEXPERIA PMG85XP - SMALL SIGNAL

NEXPERIA PMG85XP - SMALL SIGNAL

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Bipolar RF Transistors
Product Number PMG85XPH 1727-PMG85XPHDKR-ND PMG85XPH PMG85XPH PMG85XPH
Product Name 20 V, 2 A P-channel Trench MOSFET Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single Bipolar Transistors
MOSFET Operating Mode Enhancement
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 Surface Mount 6-TSSOP, SC-88, SOT-363
Polarity P-Channel P-Channel
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Single Bipolar Transistors - BC846A/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Single Bipolar Transistors - BC807-40W/MIF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers