Nexperia B.V. 20 V, 2 A P-channel Trench MOSFET PMG85XP,115

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET in a SOT363 (TSSOP6) surface-mounted plastic package, rated for a drain-source voltage of -20 V and continuous drain current of -2 A at 25°C. It has a drain-source on-state resistance of 90 to 115 mΩ at -4.5 V gate-source voltage and 25°C, with a gate-source threshold voltage between -0.65 V and -1.15 V. The device supports a junction temperature range of -55°C to 150°C and is designed for applications such as relay drivers, high-side load switches, and switching circuits.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET in a SOT363 (TSSOP6) surface-mounted plastic package, rated for a drain-source voltage of -20 V and continuous drain current of -2 A at 25°C. It has a drain-source on-state resistance of 90 to 115 mΩ at -4.5 V gate-source voltage and 25°C, with a gate-source threshold voltage between -0.65 V and -1.15 V. The device supports a junction temperature range of -55°C to 150°C and is designed for applications such as relay drivers, high-side load switches, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A P-channel Trench MOSFET - PMG85XP,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A P-channel Trench MOSFET
PMG85XP,115
20 V, 2 A P-channel Trench MOSFET PMG85XP,115
P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Very fast switching
  • Trench MOSFET technology

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMG85XP,115 - 1089672-PMG85XP,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMG85XP,115
1089672-PMG85XP,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMG85XP,115 1089672-PMG85XP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089672-PMG85XP,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 375mW (Ta), 2.4W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSSOP Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Tj) Gate-Source Threshold Voltage: 1.15V @ 250μA Max Gate Charge: 7.2nC @ 4.5V Max Input Capacitance: 560pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 115 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089672-PMG85XP,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 375mW (Ta), 2.4W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSSOP
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Tj)
Gate-Source Threshold Voltage: 1.15V @ 250μA
Max Gate Charge: 7.2nC @ 4.5V
Max Input Capacitance: 560pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 115 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMG85XP,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMG85XP,115CT-ND
Single FETs, MOSFETs 1727-PMG85XP,115CT-ND
P-Channel 20V 2A (Tj) 375mW (Ta), 2.4W (Tc) Surface Mount 6-TSSOP

P-Channel 20V 2A (Tj) 375mW (Ta), 2.4W (Tc) Surface Mount 6-TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMG85XP,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMG85XP,115DKR-ND
Single FETs, MOSFETs 1727-PMG85XP,115DKR-ND
P-Channel 20V 2A (Tj) 375mW (Ta), 2.4W (Tc) Surface Mount 6-TSSOP

P-Channel 20V 2A (Tj) 375mW (Ta), 2.4W (Tc) Surface Mount 6-TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMG85XP,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMG85XP,115TR-ND
Single FETs, MOSFETs 1727-PMG85XP,115TR-ND
P-Channel 20V 2A (Tj) 375mW (Ta), 2.4W (Tc) Surface Mount 6-TSSOP

P-Channel 20V 2A (Tj) 375mW (Ta), 2.4W (Tc) Surface Mount 6-TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - PMG85XP,115 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMG85XP,115
Single FETs, MOSFETs PMG85XP,115
MOSFET P-CH 20V 2A 6TSSOP

MOSFET P-CH 20V 2A 6TSSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMG85XP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMG85XP,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMG85XP,115
MOSFET P-CH 20V 2A 6TSSOP

MOSFET P-CH 20V 2A 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMG85XP,115 1089672-PMG85XP,115 1727-PMG85XP,115CT-ND PMG85XP,115 PMG85XP,115
Product Name 20 V, 2 A P-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMG85XP,115 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
Package Type SOT363-3 SOT363-3 SOT3; 6-TSSOP 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 Surface Mount
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 375 to 2400 milliwatts 375 milliwatts
Unlock Full Specs
to access all available technical data