Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
NEXPERIA B.V.
PMF170XP -- MOSFETS
Nexperia B.V.
MOSFETs
PMF170XP
Description
Trench MOSFET P-channel 20V 1A SOT323
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Trench MOSFET P-channel 20V 1A SOT323
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7982757P
MOSFETs
7982757P
Trench MOSFET P-channel 20V 1A SOT323
Trench MOSFET P-channel 20V 1A SOT323
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1038120
MOSFETs
1038120
Trench MOSFET P-channel 20V 1A SOT323
Trench MOSFET P-channel 20V 1A SOT323
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
7982757P
1038120
Product Name
MOSFETs
MOSFETs
Polarity
P-Channel
P-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
MOSFETs
AIMBG75R140M1HXTMA1
Specs
Package Type
PG-TO263-7
View Details
2
suppliers
Nexperia B.V.
80 V, P-channel Trench MOSFET
BUK6D215-80PX
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
-80 volts
I
DSS
-6000 milliamps
View Details
2
suppliers
Advanced Linear Devices, Inc.
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY
ALD810017SCLI
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement; Precision Enhancement Mode
V
(BR)DSS
10.6 volts
View Details
3
suppliers
Texas Instruments
PMIC - PMIC - Gate Drivers - LM5114BMF/NOPB
LM5114BMF/NOPB
Specs
Package Type
SOT23; SOT-23-6
Packing Method
Tape Reel; Tape & Reel
View Details
2
suppliers