Nexperia B.V. 60 V, single N-channel Trench MOSFET PMF170XP,115

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a continuous drain current of -1 A at 25 °C, and a drain-source on-state resistance of 175 mΩ at -4.5 V gate-source voltage and 25 °C junction temperature. The gate-source voltage is rated from -12 V to 12 V. Total power dissipation is 290 mW at 25 °C ambient temperature. The device is suitable for applications including relay drivers, high-speed line drivers, high-side load switches, and switching circuits.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a continuous drain current of -1 A at 25 °C, and a drain-source on-state resistance of 175 mΩ at -4.5 V gate-source voltage and 25 °C junction temperature. The gate-source voltage is rated from -12 V to 12 V. Total power dissipation is 290 mW at 25 °C ambient temperature. The device is suitable for applications including relay drivers, high-speed line drivers, high-side load switches, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
60 V, single N-channel Trench MOSFET - PMF170XP,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, single N-channel Trench MOSFET
PMF170XP,115
60 V, single N-channel Trench MOSFET PMF170XP,115
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • Relay driver
  • High-speed line driver
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
P-Channel 20 V 1 A MOSFET Transistor
278-PMF170XP,115
P-Channel 20 V 1 A MOSFET Transistor 278-PMF170XP,115
PMF170XP - 20 V, 1 A P-channel Trench MOSFET SC-70 3-Pin Product overview: PMF170XP,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, 1 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 1 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMF170XP,115 can be used for catalog matching and distributor lookup.

PMF170XP - 20 V, 1 A P-channel Trench MOSFET SC-70 3-Pin Product overview: PMF170XP,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, 1 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 1 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMF170XP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF170XP,115 - 1089658-PMF170XP,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF170XP,115
1089658-PMF170XP,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF170XP,115 1089658-PMF170XP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089658-PMF170XP,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 290mW (Ta), 1.67W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1.15V @ 250μA Max Gate Charge: 3.9nC @ 4.5V Max Input Capacitance: 280pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 200 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089658-PMF170XP,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 290mW (Ta), 1.67W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 1.15V @ 250μA
Max Gate Charge: 3.9nC @ 4.5V
Max Input Capacitance: 280pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1229-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1229-6-ND
Single FETs, MOSFETs 1727-1229-6-ND
P-Channel 20V 1A (Ta) 290mW (Ta), 1.67W (Tc) Surface Mount SOT-323

P-Channel 20V 1A (Ta) 290mW (Ta), 1.67W (Tc) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1229-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1229-2-ND
Single FETs, MOSFETs 1727-1229-2-ND
P-Channel 20V 1A (Ta) 290mW (Ta), 1.67W (Tc) Surface Mount SOT-323

P-Channel 20V 1A (Ta) 290mW (Ta), 1.67W (Tc) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1229-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1229-1-ND
Single FETs, MOSFETs 1727-1229-1-ND
P-Channel 20V 1A (Ta) 290mW (Ta), 1.67W (Tc) Surface Mount SOT-323

P-Channel 20V 1A (Ta) 290mW (Ta), 1.67W (Tc) Surface Mount SOT-323

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
PMF170XP,115
Triode/MOS Tube/Transistor >> MOSFETs PMF170XP,115
20V 1A 200mΩ@4.5V,1A 1.15V@250uA P Channel SOT-323-3 MOSFETs ROHS

20V 1A 200mΩ@4.5V,1A 1.15V@250uA P Channel SOT-323-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P Channel, 20V, 1A, Sot323; Channel Type Nexperia - 75T8013 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 20V, 1A, Sot323; Channel Type Nexperia
75T8013
Mosfet, P Channel, 20V, 1A, Sot323; Channel Type Nexperia 75T8013
MOSFET, P CHANNEL, 20V, 1A, SOT323; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

MOSFET, P CHANNEL, 20V, 1A, SOT323; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Single FETs, MOSFETs
PMF170XP,115
Single FETs, MOSFETs PMF170XP,115
MOSFET P-CH 20V 1A SOT323

MOSFET P-CH 20V 1A SOT323

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMF170XP,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMF170XP,115
MOSFET P-CH 20V 1A SOT323

MOSFET P-CH 20V 1A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMF170XP,115 278-PMF170XP,115 1089658-PMF170XP,115 1727-1229-6-ND PMF170XP,115 75T8013 PMF170XP,115 PMF170XP,115
Product Name 60 V, single N-channel Trench MOSFET P-Channel 20 V 1 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF170XP,115 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P Channel, 20V, 1A, Sot323; Channel Type Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts 20 volts 20 volts 20 volts
IDSS -1000 milliamps 1000 milliamps 1000 milliamps
VGS(off) 12 volts 1.15 volts
PD 290 milliwatts 290 to 1670 milliwatts 290 milliwatts 290 milliwatts
Unlock Full Specs
to access all available technical data