Nexperia B.V. 60 V, 5 A low leakage current Trench MEGA Schottky barrier rectifier PMEG60T50ELP-QX

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 5 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 5 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 5 A low leakage current Trench MEGA Schottky barrier rectifier - PMEG60T50ELP-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 5 A low leakage current Trench MEGA Schottky barrier rectifier
PMEG60T50ELP-QX
60 V, 5 A low leakage current Trench MEGA Schottky barrier rectifier PMEG60T50ELP-QX
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 5 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 5 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD power plastic package
  • Suitable for both reflow and wave soldering
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
 - PMEG60T50ELP-QX - Rochester Electronics
Newburyport, MA, United States
PMEG60T50ELP - 60 V, 5 A low leakage current Trench MEGA Schottky barrier rectifier

PMEG60T50ELP - 60 V, 5 A low leakage current Trench MEGA Schottky barrier rectifier

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG60T50ELP-QX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG60T50ELP-QX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG60T50ELP-QX
DIODE SCHOTTKY 60V 5A SOD128

DIODE SCHOTTKY 60V 5A SOD128

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers Rectifiers
Product Number PMEG60T50ELP-QX PMEG60T50ELP-QX PMEG60T50ELP-QX
Product Name 60 V, 5 A low leakage current Trench MEGA Schottky barrier rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD128 SOD128 SOD128
RoHS Compliant RoHS RoHS
IFSM 50 amps
IR 9.00E-7 mA
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier diode - BAT854W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
100 V, 250 mA Schottky barrier diode - BAT46GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
8 suppliers
50 V, 15 A low VF MEGA Schottky barrier rectifier - PMEG050V150EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
5 suppliers
45 V, 10 A low VF Schottky barrier rectifier - PMEG045V100EPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
2 suppliers